1N4148WS-7-F alternative parts: 1N4150-1/TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 75V 150MA SOD323
DIODE GEN PURP 50V 200MA DO35
Factory Lead Time:
17 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Through Hole
Package / Case:
SC-76, SOD-323
DO-204AH, DO-35, Axial
Number of Pins:
2
-
Weight:
4.904468mg
-
Diode Element Material:
SILICON
-
Number of Elements:
1
-
Packaging:
Tape & Reel (TR)
Reel
Published:
2012
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
ECCN Code:
EAR99
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-65°C
-
Additional Feature:
HIGH RELIABILITY
-
HTS Code:
8541.10.00.70
-
Capacitance:
2pF
-
Power Rating:
200mW
-
Voltage - Rated DC:
75V
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Current Rating:
150mA
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
1N4148WS
-
Pin Count:
2
-
Voltage:
75V
-
Element Configuration:
Single
-
Speed:
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Current:
2A
-
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
1μA @ 75V
100 nA @ 50 V
Power Dissipation:
200mW
-
Output Current:
150mA
-
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 150mA
1 V @ 200 mA
Forward Current:
150mA
-
Operating Temperature - Junction:
-65°C~150°C
-65°C ~ 175°C
Max Surge Current:
2A
-
Forward Voltage:
1.25V
-
Max Reverse Voltage (DC):
75V
-
Average Rectified Current:
150mA
-
Reverse Recovery Time:
4 ns
-
Peak Reverse Current:
1μA
-
Max Repetitive Reverse Voltage (Vrrm):
75V
-
Capacitance @ Vr, F:
2pF @ 0V 1MHz
-
Peak Non-Repetitive Surge Current:
2A
-
Max Forward Surge Current (Ifsm):
2A
-
Recovery Time:
4 ns
-
Height:
1mm
-
Length:
1.8mm
-
Width:
1.4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
DO-35
Mfr:
-
Microchip Technology
Package:
-
Tape & Reel (TR)
Product Status:
-
Active
Factory Pack QuantityFactory Pack Quantity:
-
1
Manufacturer:
-
Microchip
Brand:
-
Microchip Technology
RoHS:
-
N
Series:
-
-
Subcategory:
-
Diodes & Rectifiers
Voltage - DC Reverse (Vr) (Max):
-
50 V
Current - Average Rectified (Io):
-
200mA
Product Type:
-
Diodes - General Purpose, Power, Switching
Reverse Recovery Time (trr):
-
4 ns
Product Category:
-
Diodes - General Purpose, Power, Switching
1N4148WS-7-F

1N4148WS-7-F

(In Stock: 427302)

Diodes Incorporated