1N4148WS-7-F alternative parts: 1N4148WQ-7-F
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE GEN PURP 75V 150MA SOD323 | Diode Switching 100V 0.15A Automotive 2-Pin SOD-123 T/R |
Factory Lead Time: | 17 Weeks | 19 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-76, SOD-323 | SOD-123 |
Number of Pins: | 2 | 2 |
Weight: | 4.904468mg | 10.007382mg |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2012 | 2013 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 150°C | 150°C |
Min Operating Temperature: | -65°C | -65°C |
Additional Feature: | HIGH RELIABILITY | HIGH RELIABILITY |
HTS Code: | 8541.10.00.70 | 8541.10.00.70 |
Capacitance: | 2pF | 2pF |
Power Rating: | 200mW | - |
Voltage - Rated DC: | 75V | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Current Rating: | 150mA | - |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | 1N4148WS | - |
Pin Count: | 2 | 2 |
Voltage: | 75V | - |
Element Configuration: | Single | Single |
Speed: | Small Signal =< 200mA (Io), Any Speed | Fast Recovery =< 500ns, > 200mA (Io) |
Current: | 2A | - |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 1μA @ 75V | 1μA @ 75V |
Power Dissipation: | 200mW | - |
Output Current: | 150mA | - |
Voltage - Forward (Vf) (Max) @ If: | 1.25V @ 150mA | 1.25V @ 150mA |
Forward Current: | 150mA | 300mA |
Operating Temperature - Junction: | -65°C~150°C | -65°C~150°C |
Max Surge Current: | 2A | 2A |
Forward Voltage: | 1.25V | 1.25V |
Max Reverse Voltage (DC): | 75V | - |
Average Rectified Current: | 150mA | - |
Reverse Recovery Time: | 4 ns | 4 ns |
Peak Reverse Current: | 1μA | 1μA |
Max Repetitive Reverse Voltage (Vrrm): | 75V | 100V |
Capacitance @ Vr, F: | 2pF @ 0V 1MHz | 2pF @ 0V 1MHz |
Peak Non-Repetitive Surge Current: | 2A | 2A |
Max Forward Surge Current (Ifsm): | 2A | 1A |
Recovery Time: | 4 ns | 4 ns |
Height: | 1mm | 1.45mm |
Length: | 1.8mm | - |
Width: | 1.4mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Series: | - | Automotive, AEC-Q101 |
Max Power Dissipation: | - | 400mW |
Output Current-Max: | - | 0.3A |
Current - Average Rectified (Io): | - | 300mA DC |
Reverse Voltage: | - | 100V |
Max Junction Temperature (Tj): | - | 150°C |

1N4148WS-7-F
(In Stock: 427302)
Diodes IncorporatedUnited States