1N4148WS-7-F alternative parts: 1N4150-1/TR
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE GEN PURP 75V 150MA SOD323 | DIODE GEN PURP 50V 200MA DO35 |
Factory Lead Time: | 17 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | SC-76, SOD-323 | DO-204AH, DO-35, Axial |
Number of Pins: | 2 | - |
Weight: | 4.904468mg | - |
Diode Element Material: | SILICON | - |
Number of Elements: | 1 | - |
Packaging: | Tape & Reel (TR) | Reel |
Published: | 2012 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
ECCN Code: | EAR99 | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -65°C | - |
Additional Feature: | HIGH RELIABILITY | - |
HTS Code: | 8541.10.00.70 | - |
Capacitance: | 2pF | - |
Power Rating: | 200mW | - |
Voltage - Rated DC: | 75V | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Current Rating: | 150mA | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | 1N4148WS | - |
Pin Count: | 2 | - |
Voltage: | 75V | - |
Element Configuration: | Single | - |
Speed: | Small Signal =< 200mA (Io), Any Speed | Small Signal =< 200mA (Io), Any Speed |
Current: | 2A | - |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 1μA @ 75V | 100 nA @ 50 V |
Power Dissipation: | 200mW | - |
Output Current: | 150mA | - |
Voltage - Forward (Vf) (Max) @ If: | 1.25V @ 150mA | 1 V @ 200 mA |
Forward Current: | 150mA | - |
Operating Temperature - Junction: | -65°C~150°C | -65°C ~ 175°C |
Max Surge Current: | 2A | - |
Forward Voltage: | 1.25V | - |
Max Reverse Voltage (DC): | 75V | - |
Average Rectified Current: | 150mA | - |
Reverse Recovery Time: | 4 ns | - |
Peak Reverse Current: | 1μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 75V | - |
Capacitance @ Vr, F: | 2pF @ 0V 1MHz | - |
Peak Non-Repetitive Surge Current: | 2A | - |
Max Forward Surge Current (Ifsm): | 2A | - |
Recovery Time: | 4 ns | - |
Height: | 1mm | - |
Length: | 1.8mm | - |
Width: | 1.4mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | DO-35 |
Mfr: | - | Microchip Technology |
Package: | - | Tape & Reel (TR) |
Product Status: | - | Active |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Manufacturer: | - | Microchip |
Brand: | - | Microchip Technology |
RoHS: | - | N |
Series: | - | - |
Subcategory: | - | Diodes & Rectifiers |
Voltage - DC Reverse (Vr) (Max): | - | 50 V |
Current - Average Rectified (Io): | - | 200mA |
Product Type: | - | Diodes - General Purpose, Power, Switching |
Reverse Recovery Time (trr): | - | 4 ns |
Product Category: | - | Diodes - General Purpose, Power, Switching |

1N4148WS-7-F
(In Stock: 427302)
Diodes IncorporatedUnited States