2N3906BU alternative parts: 2N3903

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 40V 0.2A TO-92
TRANS NPN 40V 0.2A TO-92
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
-
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Weight:
179mg
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
40V
40V
Collector-Emitter Saturation Voltage:
-400mV
-
Number of Elements:
1
1
hFEMin:
100
50
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Bulk
Published:
2007
1997
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
Voltage - Rated DC:
-40V
40V
Max Power Dissipation:
625mW
625mW
Terminal Position:
BOTTOM
-
Current Rating:
-200mA
100mA
Frequency:
250MHz
-
Base Part Number:
2N3906
2N3903
Element Configuration:
Single
Single
Power Dissipation:
625mW
625mW
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
250MHz
-
Polarity/Channel Type:
PNP
-
Transistor Type:
PNP
NPN
Collector Emitter Voltage (VCEO):
40V
40V
Max Collector Current:
200mA
200mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 10mA 1V
50 @ 10mA 1V
Vce Saturation (Max) @ Ib, Ic:
400mV @ 5mA, 50mA
300mV @ 5mA, 50mA
Transition Frequency:
250MHz
-
Collector Base Voltage (VCBO):
-40V
60V
Emitter Base Voltage (VEBO):
-5V
6V
Turn On Time-Max (ton):
70ns
-
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
TO-92-3
Current-Collector (Ic) (Max):
-
200mA
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Polarity:
-
NPN
Power - Max:
-
625mW
Voltage - Collector Emitter Breakdown (Max):
-
40V
2N3906BU

2N3906BU

(In Stock: 97217)

ON Semiconductor