2N3906BU alternative parts: 2N3906TF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 40V 0.2A TO-92
TRANS PNP 40V 0.2A TO-92
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
7 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Pins:
3
3
Weight:
179mg
240mg
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
40V
-40V
Collector-Emitter Saturation Voltage:
-400mV
-250mV
Number of Elements:
1
1
hFEMin:
100
100
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Tape & Reel (TR)
Published:
2007
2007
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Voltage - Rated DC:
-40V
-40V
Max Power Dissipation:
625mW
625mW
Terminal Position:
BOTTOM
BOTTOM
Current Rating:
-200mA
-200mA
Frequency:
250MHz
250MHz
Base Part Number:
2N3906
2N3906
Element Configuration:
Single
Single
Power Dissipation:
625mW
625mW
Transistor Application:
SWITCHING
SWITCHING
Gain Bandwidth Product:
250MHz
250MHz
Polarity/Channel Type:
PNP
PNP
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
40V
40V
Max Collector Current:
200mA
200mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 10mA 1V
100 @ 10mA 1V
Vce Saturation (Max) @ Ib, Ic:
400mV @ 5mA, 50mA
400mV @ 5mA, 50mA
Transition Frequency:
250MHz
250MHz
Collector Base Voltage (VCBO):
-40V
-40V
Emitter Base Voltage (VEBO):
-5V
-5V
Turn On Time-Max (ton):
70ns
70ns
Height:
5.33mm
5.33mm
Length:
5.2mm
5.2mm
Width:
4.19mm
4.19mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Max Breakdown Voltage:
-
160V
2N3906BU

2N3906BU

(In Stock: 97217)

ON Semiconductor