2N3906BU alternative parts: 2N3904TF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 40V 0.2A TO-92 | Transistor General Purpose BJT NPN 40 Volt 0.2 Amp 3-Pin TO-92 Tape And Reel |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) |
Number of Pins: | 3 | 3 |
Weight: | 179mg | 240mg |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 40V | 40V |
Collector-Emitter Saturation Voltage: | -400mV | 200mV |
Number of Elements: | 1 | 1 |
hFEMin: | 100 | 100 |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Bulk | Tape & Reel (TR) |
Published: | 2007 | 2007 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
Voltage - Rated DC: | -40V | 40V |
Max Power Dissipation: | 625mW | 625mW |
Terminal Position: | BOTTOM | BOTTOM |
Current Rating: | -200mA | 200mA |
Frequency: | 250MHz | 300MHz |
Base Part Number: | 2N3906 | 2N3904 |
Element Configuration: | Single | Single |
Power Dissipation: | 625mW | 625mW |
Transistor Application: | SWITCHING | SWITCHING |
Gain Bandwidth Product: | 250MHz | 300MHz |
Polarity/Channel Type: | PNP | NPN |
Transistor Type: | PNP | NPN |
Collector Emitter Voltage (VCEO): | 40V | 40V |
Max Collector Current: | 200mA | 200mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 10mA 1V | 100 @ 10mA 1V |
Vce Saturation (Max) @ Ib, Ic: | 400mV @ 5mA, 50mA | 300mV @ 5mA, 50mA |
Transition Frequency: | 250MHz | 300MHz |
Collector Base Voltage (VCBO): | -40V | 60V |
Emitter Base Voltage (VEBO): | -5V | 6V |
Turn On Time-Max (ton): | 70ns | 70ns |
Height: | 5.33mm | 8.77mm |
Length: | 5.2mm | 5.2mm |
Width: | 4.19mm | 4.19mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Max Breakdown Voltage: | - | 40V |
Max Junction Temperature (Tj): | - | 150°C |
Turn Off Time-Max (toff): | - | 250ns |

2N3906BU
(In Stock: 97217)
ON SemiconductorUnited States