2N3906BU alternative parts: 2N3996

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 40V 0.2A TO-92
POWER BJT
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
-
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
Stud
Mounting Type:
Through Hole
Stud Mount
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-111-4, Stud
Number of Pins:
3
4
Weight:
179mg
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
40V
-
Collector-Emitter Saturation Voltage:
-400mV
-
Number of Elements:
1
-
hFEMin:
100
-
Operating Temperature:
-55°C~150°C TJ
-65°C ~ 200°C (TJ)
Packaging:
Bulk
Bulk
Published:
2007
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
Voltage - Rated DC:
-40V
-
Max Power Dissipation:
625mW
2 W
Terminal Position:
BOTTOM
-
Current Rating:
-200mA
-
Frequency:
250MHz
-
Base Part Number:
2N3906
-
Element Configuration:
Single
-
Power Dissipation:
625mW
-
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
250MHz
-
Polarity/Channel Type:
PNP
-
Transistor Type:
PNP
NPN
Collector Emitter Voltage (VCEO):
40V
80 V
Max Collector Current:
200mA
5 A
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 10mA 1V
40 @ 1A, 2V
Vce Saturation (Max) @ Ib, Ic:
400mV @ 5mA, 50mA
2V @ 500mA, 5A
Transition Frequency:
250MHz
-
Collector Base Voltage (VCBO):
-40V
100 V
Emitter Base Voltage (VEBO):
-5V
-
Turn On Time-Max (ton):
70ns
-
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
TO-111
Mfr:
-
Microchip Technology
Package:
-
Bulk
Product Status:
-
Active
Current-Collector (Ic) (Max):
-
10 A
RoHS:
-
Non-Compliant
Transistor Polarity:
-
NPN
Factory Pack QuantityFactory Pack Quantity:
-
1
Manufacturer:
-
Microchip
Brand:
-
Microchip Technology
Series:
-
-
Max Operating Temperature:
-
200 °C
Min Operating Temperature:
-
-65 °C
Subcategory:
-
Transistors
Technology:
-
Si
Power - Max:
-
2 W
Product Type:
-
BJTs - Bipolar Transistors
Current - Collector Cutoff (Max):
-
10μA
Voltage - Collector Emitter Breakdown (Max):
-
80 V
Frequency - Transition:
-
-
Product Category:
-
Bipolar Transistors - BJT
2N3906BU

2N3906BU

(In Stock: 97217)

ON Semiconductor