2N3906BU alternative parts: 2N3904BU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 40V 0.2A TO-92
TRANS NPN 40V 0.2A TO-92
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Weight:
179mg
179mg
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
40V
40V
Collector-Emitter Saturation Voltage:
-400mV
300mV
Number of Elements:
1
1
hFEMin:
100
100
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Bulk
Published:
2007
2007
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Voltage - Rated DC:
-40V
60V
Max Power Dissipation:
625mW
625mW
Terminal Position:
BOTTOM
BOTTOM
Current Rating:
-200mA
200mA
Frequency:
250MHz
300MHz
Base Part Number:
2N3906
2N3904
Element Configuration:
Single
Single
Power Dissipation:
625mW
625mW
Transistor Application:
SWITCHING
SWITCHING
Gain Bandwidth Product:
250MHz
300MHz
Polarity/Channel Type:
PNP
NPN
Transistor Type:
PNP
NPN
Collector Emitter Voltage (VCEO):
40V
40V
Max Collector Current:
200mA
200mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 10mA 1V
100 @ 10mA 1V
Vce Saturation (Max) @ Ib, Ic:
400mV @ 5mA, 50mA
300mV @ 5mA, 50mA
Transition Frequency:
250MHz
300MHz
Collector Base Voltage (VCBO):
-40V
60V
Emitter Base Voltage (VEBO):
-5V
6V
Turn On Time-Max (ton):
70ns
70ns
Height:
5.33mm
5.33mm
Length:
5.2mm
5.2mm
Width:
4.19mm
4.19mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Manufacturer Package Identifier:
-
MKT-2A03DREV4
Turn Off Time-Max (toff):
-
250ns
2N3906BU

2N3906BU

(In Stock: 97217)

ON Semiconductor