2N3906BU alternative parts: 2N3904-AP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 40V 0.2A TO-92
TRANS NPN 40V 0.2A TO92
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
-
Factory Lead Time:
6 Weeks
12 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Pins:
3
-
Weight:
179mg
-
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
40V
-
Collector-Emitter Saturation Voltage:
-400mV
-
Number of Elements:
1
1
hFEMin:
100
-
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Tape & Box (TB)
Published:
2007
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Matte Tin (Sn)
Voltage - Rated DC:
-40V
-
Max Power Dissipation:
625mW
-
Terminal Position:
BOTTOM
BOTTOM
Current Rating:
-200mA
-
Frequency:
250MHz
-
Base Part Number:
2N3906
2N3904
Element Configuration:
Single
-
Power Dissipation:
625mW
-
Transistor Application:
SWITCHING
AMPLIFIER
Gain Bandwidth Product:
250MHz
-
Polarity/Channel Type:
PNP
NPN
Transistor Type:
PNP
NPN
Collector Emitter Voltage (VCEO):
40V
-
Max Collector Current:
200mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 10mA 1V
100 @ 10mA 1V
Vce Saturation (Max) @ Ib, Ic:
400mV @ 5mA, 50mA
400mV @ 5mA, 50mA
Transition Frequency:
250MHz
250MHz
Collector Base Voltage (VCBO):
-40V
-
Emitter Base Voltage (VEBO):
-5V
-
Turn On Time-Max (ton):
70ns
70ns
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
NO
Current-Collector (Ic) (Max):
-
200mA
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Pin Count:
-
3
JESD-30 Code:
-
O-PBCY-T3
Qualification Status:
-
Not Qualified
Configuration:
-
SINGLE
Power - Max:
-
600mW
Voltage - Collector Emitter Breakdown (Max):
-
40V
Frequency - Transition:
-
250MHz
Turn Off Time-Max (toff):
-
250ns
2N3906BU

2N3906BU

(In Stock: 97217)

ON Semiconductor