2N5089G alternative parts: 2N5011S
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 25V 0.05A 3-Pin TO-92 Bulk | POWER BJT |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 week ago) | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-205AD, TO-39-3 Metal Can |
Surface Mount: | NO | - |
Number of Pins: | 3 | - |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 25V | - |
Collector-Emitter Saturation Voltage: | 500mV | - |
Number of Elements: | 1 | - |
hFEMin: | 400 | - |
Operating Temperature: | -55°C~150°C TJ | -65°C ~ 200°C (TJ) |
Packaging: | Bulk | - |
Published: | 2007 | - |
JESD-609 Code: | e1 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | - |
Voltage - Rated DC: | 25V | - |
Max Power Dissipation: | 625mW | - |
Terminal Position: | BOTTOM | - |
Peak Reflow Temperature (Cel): | 260 | - |
Current Rating: | 50mA | - |
Frequency: | 50MHz | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | 2N5089 | - |
Pin Count: | 3 | - |
Element Configuration: | Single | - |
Power Dissipation: | 625mW | - |
Transistor Application: | AMPLIFIER | - |
Gain Bandwidth Product: | 50MHz | - |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 25V | - |
Max Collector Current: | 50mA | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 400 @ 100μA 5V | 30 @ 25mA, 10V |
Current - Collector Cutoff (Max): | 50nA ICBO | 10nA (ICBO) |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 1mA, 10mA | 1.5V @ 5mA, 25mA |
Transition Frequency: | 50MHz | - |
Collector Base Voltage (VCBO): | 30V | - |
Emitter Base Voltage (VEBO): | 3V | - |
Height: | 6.35mm | - |
Length: | 6.35mm | - |
Width: | 6.35mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | - |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | TO-39 (TO-205AD) |
Mfr: | - | Microchip Technology |
Package: | - | Bulk |
Product Status: | - | Active |
Current-Collector (Ic) (Max): | - | 200 mA |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Manufacturer: | - | Microchip |
Brand: | - | Microchip Technology |
Series: | - | - |
Subcategory: | - | Transistors |
Power - Max: | - | 1 W |
Product Type: | - | BJTs - Bipolar Transistors |
Voltage - Collector Emitter Breakdown (Max): | - | 600 V |
Frequency - Transition: | - | - |
Product Category: | - | Bipolar Transistors - BJT |

2N5089G
(In Stock: 2000)
ON SemiconductorUnited States