2N5089G alternative parts: 2N5067

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 25V 0.05A 3-Pin TO-92 Bulk
POWER BJT
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-204AA, TO-3
Surface Mount:
NO
-
Number of Pins:
3
-
Weight:
4.535924g
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
25V
-
Collector-Emitter Saturation Voltage:
500mV
-
Number of Elements:
1
-
hFEMin:
400
-
Operating Temperature:
-55°C~150°C TJ
-
Packaging:
Bulk
-
Published:
2007
-
JESD-609 Code:
e1
-
Pbfree Code:
yes
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
-
Voltage - Rated DC:
25V
-
Max Power Dissipation:
625mW
-
Terminal Position:
BOTTOM
-
Peak Reflow Temperature (Cel):
260
-
Current Rating:
50mA
-
Frequency:
50MHz
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
2N5089
-
Pin Count:
3
-
Element Configuration:
Single
-
Power Dissipation:
625mW
-
Transistor Application:
AMPLIFIER
-
Gain Bandwidth Product:
50MHz
-
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
PNP
Collector Emitter Voltage (VCEO):
25V
-
Max Collector Current:
50mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
400 @ 100μA 5V
-
Current - Collector Cutoff (Max):
50nA ICBO
-
Vce Saturation (Max) @ Ib, Ic:
500mV @ 1mA, 10mA
-
Transition Frequency:
50MHz
-
Collector Base Voltage (VCBO):
30V
-
Emitter Base Voltage (VEBO):
3V
-
Height:
6.35mm
-
Length:
6.35mm
-
Width:
6.35mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
TO-204AD (TO-3)
Mfr:
-
Microchip Technology
Package:
-
Bulk
Product Status:
-
Active
Current-Collector (Ic) (Max):
-
5 A
Series:
-
-
Power - Max:
-
87.5 W
Voltage - Collector Emitter Breakdown (Max):
-
40 V
Frequency - Transition:
-
-
2N5089G

2N5089G

(In Stock: 2000)

ON Semiconductor