2N5089G alternative parts: 2N5088BU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 25V 0.05A 3-Pin TO-92 Bulk | TRANS NPN 30V 0.1A TO92 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 week ago) | LAST SHIPMENTS (Last Updated: 2 days ago) |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Surface Mount: | NO | - |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | 179mg |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 25V | 30V |
Collector-Emitter Saturation Voltage: | 500mV | 500mV |
Number of Elements: | 1 | 1 |
hFEMin: | 400 | 300 |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Bulk | Bulk |
Published: | 2007 | 2001 |
JESD-609 Code: | e1 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | Tin (Sn) |
Voltage - Rated DC: | 25V | 30V |
Max Power Dissipation: | 625mW | 625mW |
Terminal Position: | BOTTOM | BOTTOM |
Peak Reflow Temperature (Cel): | 260 | - |
Current Rating: | 50mA | 100mA |
Frequency: | 50MHz | 50MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | 2N5089 | 2N5088 |
Pin Count: | 3 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 625mW | 625mW |
Transistor Application: | AMPLIFIER | AMPLIFIER |
Gain Bandwidth Product: | 50MHz | 50MHz |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 25V | 30V |
Max Collector Current: | 50mA | 100mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 400 @ 100μA 5V | 300 @ 100μA 5V |
Current - Collector Cutoff (Max): | 50nA ICBO | 50nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 1mA, 10mA | 500mV @ 1mA, 10mA |
Transition Frequency: | 50MHz | 50MHz |
Collector Base Voltage (VCBO): | 30V | 35V |
Emitter Base Voltage (VEBO): | 3V | 4.5V |
Height: | 6.35mm | 5.33mm |
Length: | 6.35mm | 5.2mm |
Width: | 6.35mm | 4.19mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Through Hole |

2N5089G
(In Stock: 2000)
ON SemiconductorUnited States