2N5089G alternative parts: 2N5068

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 25V 0.05A 3-Pin TO-92 Bulk
POWER BJT
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-204AA, TO-3
Surface Mount:
NO
NO
Number of Pins:
3
-
Weight:
4.535924g
-
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
25V
-
Collector-Emitter Saturation Voltage:
500mV
-
Number of Elements:
1
1
hFEMin:
400
-
Operating Temperature:
-55°C~150°C TJ
-65°C ~ 200°C (TJ)
Packaging:
Bulk
-
Published:
2007
-
JESD-609 Code:
e1
e0
Pbfree Code:
yes
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Tin/Lead (Sn/Pb)
Voltage - Rated DC:
25V
-
Max Power Dissipation:
625mW
-
Terminal Position:
BOTTOM
BOTTOM
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Current Rating:
50mA
-
Frequency:
50MHz
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
2N5089
-
Pin Count:
3
-
Element Configuration:
Single
-
Power Dissipation:
625mW
-
Transistor Application:
AMPLIFIER
SWITCHING
Gain Bandwidth Product:
50MHz
-
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
PNP
Collector Emitter Voltage (VCEO):
25V
-
Max Collector Current:
50mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
400 @ 100μA 5V
-
Current - Collector Cutoff (Max):
50nA ICBO
-
Vce Saturation (Max) @ Ib, Ic:
500mV @ 1mA, 10mA
-
Transition Frequency:
50MHz
-
Collector Base Voltage (VCBO):
30V
-
Emitter Base Voltage (VEBO):
3V
-
Height:
6.35mm
-
Length:
6.35mm
-
Width:
6.35mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
TO-204AD (TO-3)
Number of Terminals:
-
2
Mfr:
-
Microchip Technology
Package:
-
Bulk
Product Status:
-
Active
Current-Collector (Ic) (Max):
-
5 A
Package Description:
-
CYLINDRICAL, O-MBCY-P2
Package Style:
-
CYLINDRICAL
Package Body Material:
-
METAL
Reflow Temperature-Max (s):
-
NOT SPECIFIED
Rohs Code:
-
No
Transition Frequency-Nom (fT):
-
4 MHz
Manufacturer Part Number:
-
2N5068
Package Shape:
-
ROUND
Manufacturer:
-
Motorola Semiconductor Products
Part Life Cycle Code:
-
Obsolete
Ihs Manufacturer:
-
MOTOROLA INC
Risk Rank:
-
7.95
Transistor Polarity:
-
NPN
Series:
-
-
Technology:
-
Si
Terminal Form:
-
PIN/PEG
Reach Compliance Code:
-
unknown
JESD-30 Code:
-
O-MBCY-P2
Qualification Status:
-
Not Qualified
Configuration:
-
SINGLE
Case Connection:
-
COLLECTOR
Power - Max:
-
87 W
Voltage - Collector Emitter Breakdown (Max):
-
60 V
Frequency - Transition:
-
-
Collector Current-Max (IC):
-
5 A
DC Current Gain-Min (hFE):
-
7
Collector-Emitter Voltage-Max:
-
60 V
2N5089G

2N5089G

(In Stock: 2000)

ON Semiconductor