2N5089G alternative parts: 2N5087RLRA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 25V 0.05A 3-Pin TO-92 Bulk | Bipolar Transistors - BJT 50mA 50V PNP |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 week ago) | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) |
Surface Mount: | NO | - |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 25V | 50V |
Collector-Emitter Saturation Voltage: | 500mV | 300mV |
Number of Elements: | 1 | 1 |
hFEMin: | 400 | 250 |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Bulk | Tape & Reel (TR) |
Published: | 2007 | 2006 |
JESD-609 Code: | e1 | e0 |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | Tin/Lead (Sn/Pb) |
Voltage - Rated DC: | 25V | -50V |
Max Power Dissipation: | 625mW | 625mW |
Terminal Position: | BOTTOM | BOTTOM |
Peak Reflow Temperature (Cel): | 260 | 240 |
Current Rating: | 50mA | -50mA |
Frequency: | 50MHz | - |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | 2N5089 | 2N5087 |
Pin Count: | 3 | 3 |
Element Configuration: | Single | Single |
Power Dissipation: | 625mW | - |
Transistor Application: | AMPLIFIER | AMPLIFIER |
Gain Bandwidth Product: | 50MHz | 40MHz |
Polarity/Channel Type: | NPN | PNP |
Transistor Type: | NPN | PNP |
Collector Emitter Voltage (VCEO): | 25V | 50V |
Max Collector Current: | 50mA | 50mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 400 @ 100μA 5V | 250 @ 100μA 5V |
Current - Collector Cutoff (Max): | 50nA ICBO | 50nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 1mA, 10mA | 300mV @ 1mA, 10mA |
Transition Frequency: | 50MHz | 40MHz |
Collector Base Voltage (VCBO): | 30V | 50V |
Emitter Base Voltage (VEBO): | 3V | 3V |
Height: | 6.35mm | - |
Length: | 6.35mm | - |
Width: | 6.35mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Mount: | - | Through Hole |
Additional Feature: | - | LOW NOISE |
HTS Code: | - | 8541.21.00.95 |
Reach Compliance Code: | - | not_compliant |
Qualification Status: | - | Not Qualified |
Power - Max: | - | 625mW |
Max Breakdown Voltage: | - | 50V |

2N5089G
(In Stock: 2000)
ON SemiconductorUnited States