2N5089G alternative parts: 2N5088RLRAG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 25V 0.05A 3-Pin TO-92 Bulk
TRANS NPN 30V 0.05A TO-92
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Surface Mount:
NO
-
Number of Pins:
3
3
Weight:
4.535924g
-
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
25V
30V
Collector-Emitter Saturation Voltage:
500mV
500mV
Number of Elements:
1
1
hFEMin:
400
300
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Tape & Reel (TR)
Published:
2007
2006
JESD-609 Code:
e1
e1
Pbfree Code:
yes
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Tin/Silver/Copper (Sn/Ag/Cu)
Voltage - Rated DC:
25V
30V
Max Power Dissipation:
625mW
625mW
Terminal Position:
BOTTOM
BOTTOM
Peak Reflow Temperature (Cel):
260
260
Current Rating:
50mA
50mA
Frequency:
50MHz
-
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
2N5089
2N5088
Pin Count:
3
3
Element Configuration:
Single
Single
Power Dissipation:
625mW
-
Transistor Application:
AMPLIFIER
AMPLIFIER
Gain Bandwidth Product:
50MHz
50MHz
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
25V
30V
Max Collector Current:
50mA
50mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
400 @ 100μA 5V
300 @ 100μA 5V
Current - Collector Cutoff (Max):
50nA ICBO
50nA ICBO
Vce Saturation (Max) @ Ib, Ic:
500mV @ 1mA, 10mA
500mV @ 1mA, 10mA
Transition Frequency:
50MHz
50MHz
Collector Base Voltage (VCBO):
30V
35V
Emitter Base Voltage (VEBO):
3V
3V
Height:
6.35mm
-
Length:
6.35mm
-
Width:
6.35mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Through Hole
HTS Code:
-
8541.21.00.95
2N5089G

2N5089G

(In Stock: 2000)

ON Semiconductor