2N5089G alternative parts: 2N5069
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 25V 0.05A 3-Pin TO-92 Bulk | POWER BJT |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 week ago) | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-204AA, TO-3 |
Surface Mount: | NO | NO |
Number of Pins: | 3 | - |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 25V | - |
Collector-Emitter Saturation Voltage: | 500mV | - |
Number of Elements: | 1 | 1 |
hFEMin: | 400 | - |
Operating Temperature: | -55°C~150°C TJ | -65°C ~ 200°C (TJ) |
Packaging: | Bulk | - |
Published: | 2007 | - |
JESD-609 Code: | e1 | e0 |
Pbfree Code: | yes | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | Tin/Lead (Sn/Pb) |
Voltage - Rated DC: | 25V | - |
Max Power Dissipation: | 625mW | - |
Terminal Position: | BOTTOM | BOTTOM |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Current Rating: | 50mA | - |
Frequency: | 50MHz | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | 2N5089 | - |
Pin Count: | 3 | - |
Element Configuration: | Single | - |
Power Dissipation: | 625mW | - |
Transistor Application: | AMPLIFIER | SWITCHING |
Gain Bandwidth Product: | 50MHz | - |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 25V | - |
Max Collector Current: | 50mA | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 400 @ 100μA 5V | - |
Current - Collector Cutoff (Max): | 50nA ICBO | - |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 1mA, 10mA | - |
Transition Frequency: | 50MHz | - |
Collector Base Voltage (VCBO): | 30V | - |
Emitter Base Voltage (VEBO): | 3V | - |
Height: | 6.35mm | - |
Length: | 6.35mm | - |
Width: | 6.35mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | - |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | TO-204AD (TO-3) |
Number of Terminals: | - | 2 |
Mfr: | - | Microchip Technology |
Current-Collector (Ic) (Max): | - | 5 A |
Product Status: | - | Active |
Package: | - | Bulk |
Package Description: | - | CYLINDRICAL, O-MBCY-P2 |
Package Style: | - | CYLINDRICAL |
Package Body Material: | - | METAL |
Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Rohs Code: | - | No |
Transition Frequency-Nom (fT): | - | 4 MHz |
Manufacturer Part Number: | - | 2N5069 |
Package Shape: | - | ROUND |
Manufacturer: | - | Motorola Semiconductor Products |
Part Life Cycle Code: | - | Obsolete |
Ihs Manufacturer: | - | MOTOROLA INC |
Risk Rank: | - | 7.93 |
Transistor Polarity: | - | NPN |
Series: | - | - |
Technology: | - | Si |
Terminal Form: | - | PIN/PEG |
Reach Compliance Code: | - | unknown |
JESD-30 Code: | - | O-MBCY-P2 |
Qualification Status: | - | Not Qualified |
Configuration: | - | SINGLE |
Case Connection: | - | COLLECTOR |
Power - Max: | - | 87 W |
Voltage - Collector Emitter Breakdown (Max): | - | 80 V |
Frequency - Transition: | - | - |
Collector Current-Max (IC): | - | 5 A |
DC Current Gain-Min (hFE): | - | 7 |
Collector-Emitter Voltage-Max: | - | 80 V |

2N5089G
(In Stock: 2000)
ON SemiconductorUnited States