5962-88513012A alternative parts: OP42ARC/883C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Single GP ±20V 20-Pin CLLCC Tube
IC OPAMP JFET 10MHZ 20CLCC
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Lead, Tin
-
Package / Case:
LCC
LCC
Surface Mount:
YES
YES
Number of Pins:
20
20
Number of Elements:
1
1
Usage Level:
Military grade
Military grade
Packaging:
Tube
Tube
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn63Pb37)
Max Operating Temperature:
125°C
125°C
Min Operating Temperature:
-55°C
-55°C
Max Power Dissipation:
500mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
NOT APPLICABLE
220
Number of Functions:
1
1
Supply Voltage:
15V
15V
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
30
Base Part Number:
OP42
OP42
Pin Count:
20
20
Qualification Status:
Qualified
-
Temperature Grade:
MILITARY
MILITARY
Max Supply Voltage:
20V
-
Power Dissipation:
500mW
-
Quiescent Current:
6.5mA
5.1mA
Slew Rate:
50 V/μs
50 V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
OPERATIONAL AMPLIFIER
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
86 dB
92 dB
Input Offset Voltage (Vos):
1.5mV
1.2mV
Gain Bandwidth Product:
10MHz
10MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
10000 kHz
10000 kHz
Voltage Gain:
113.98dB
119.08dB
Average Bias Current-Max (IIB):
0.0002μA
0.02μA
Power Supply Rejection Ratio (PSRR):
87.96dB
98dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Max Dual Supply Voltage:
20V
20V
Low-Bias:
YES
YES
Min Dual Supply Voltage:
8V
8V
Bias Current-Max (IIB) @25C:
0.0002μA
0.0002μA
Screening Level:
MIL-STD-883
MIL-STD-883
Dual Supply Voltage:
15V
15V
Input Bias Current:
130pA
200pA
Length:
8.89mm
8.89mm
Height Seated (Max):
2.54mm
2.54mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Operating Supply Voltage:
-
15V
Operating Supply Current:
-
6.5mA
Nominal Supply Current:
-
6mA
Supply Type:
-
Dual
Settling Time:
-
800 ns
Input Capacitance:
-
6pF
Input Offset Current-Max (IIO):
-
0.00004μA
Radiation Hardening:
-
No
5962-88513012A

5962-88513012A

(In Stock: 20000)

Analog Devices Inc.