ADA4939-1YCPZ-R7 alternative parts: ADA4000-2ARMZ-RL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP DIFF 1.4GHZ 16LFCSP | IC OPAMP JFET 5MHZ 8MSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 10 Weeks | 8 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-VFQFN Exposed Pad, CSP | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Number of Pins: | 16 | 8 |
Interface Standards: | GENERAL PURPOSE | - |
Operating Temperature: | -40°C~105°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 16 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 450kOhm | - |
Terminal Finish: | Matte Tin (Sn) | - |
Terminal Position: | QUAD | DUAL |
Terminal Form: | NO LEAD | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 2 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.5mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | ADA4939 | ADA4000 |
Pin Count: | 16 | 8 |
Qualification Status: | Not Qualified | Not Qualified |
Operating Supply Voltage: | 5V | - |
Number of Channels: | 1 | 2 |
Number of Circuits: | 1 | - |
Operating Supply Current: | 37.7mA | 3.3mA |
Slew Rate: | 6800V/μs | 20V/μs |
Amplifier Type: | Differential | J-FET |
Common Mode Rejection Ratio: | 77 dB | 100 dB |
Current - Input Bias: | 10μA | 5pA |
Voltage - Supply, Single/Dual (±): | 3V~5.25V ±1.5V~2.625V | 8V~36V ±4V~18V |
Output Current per Channel: | 100mA | 28mA |
Input Offset Voltage (Vos): | 500μV | 1.7mV |
Bandwidth: | 1.4 GHz | - |
Gain Bandwidth Product: | 1.4 GHz | 5MHz |
Differential Output: | YES | - |
Power Supply Rejection Ratio (PSRR): | 80dB | 92dB |
Interface IC Type: | LINE DRIVER | - |
Driver Number of Bits: | 1 | - |
Length: | 3mm | 3mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Tin |
Surface Mount: | - | YES |
Packing Method: | - | TAPE AND REEL |
Quiescent Current: | - | 1.65mA |
Architecture: | - | VOLTAGE-FEEDBACK |
Neg Supply Voltage-Nom (Vsup): | - | -5V |
Unity Gain BW-Nom: | - | 5000 kHz |
Voltage Gain: | - | 114dB |
Average Bias Current-Max (IIB): | - | 0.003μA |
Low-Offset: | - | NO |
Frequency Compensation: | - | YES |
Voltage - Input Offset: | - | 200μV |
Low-Bias: | - | YES |
Bias Current-Max (IIB) @25C: | - | 0.00004μA |
Input Capacitance: | - | 5.5pF |
Input Offset Current-Max (IIO): | - | 0.0005μA |
Input Voltage Noise Density: | - | 16nV/sqrt Hz |
Height Seated (Max): | - | 1.1mm |

ADA4939-1YCPZ-R7
(In Stock: 1964)
Analog Devices Inc.United States