ADA4939-1YCPZ-R7 alternative parts: ADA4528-2ARMZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP DIFF 1.4GHZ 16LFCSP
ANALOG DEVICES - ADA4528-2ARMZ - Operationsförstärkare, Dual, 2 förstärkare, 3.4 MHz, 0.5 V/µs, 2,2V till 5,5V, MSOP, 8 Stift
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 4 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-VFQFN Exposed Pad, CSP
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
16
8
Interface Standards:
GENERAL PURPOSE
-
Operating Temperature:
-40°C~105°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
16
8
ECCN Code:
EAR99
EAR99
Resistance:
450kOhm
1GOhm
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
2
Supply Voltage:
5V
2.5V
Terminal Pitch:
0.5mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
ADA4939
ADA4528
Pin Count:
16
8
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
5V
-
Number of Channels:
1
2
Number of Circuits:
1
-
Operating Supply Current:
37.7mA
3mA
Slew Rate:
6800V/μs
0.5V/μs
Amplifier Type:
Differential
Zero-Drift
Common Mode Rejection Ratio:
77 dB
160 dB
Current - Input Bias:
10μA
125pA
Voltage - Supply, Single/Dual (±):
3V~5.25V ±1.5V~2.625V
2.2V~5.5V ±1.1V~2.75V
Output Current per Channel:
100mA
40mA
Input Offset Voltage (Vos):
500μV
2.5μV
Bandwidth:
1.4 GHz
-
Gain Bandwidth Product:
1.4 GHz
4MHz
Differential Output:
YES
-
Power Supply Rejection Ratio (PSRR):
80dB
150dB
Interface IC Type:
LINE DRIVER
-
Driver Number of Bits:
1
-
Length:
3mm
3.2mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Tin
Surface Mount:
-
YES
Weight:
-
139.989945mg
Output Type:
-
Rail-to-Rail
Quiescent Current:
-
1.5mA
Architecture:
-
VOLTAGE-FEEDBACK
Unity Gain BW-Nom:
-
3000 kHz
Voltage Gain:
-
139dB
Average Bias Current-Max (IIB):
-
0.0006μA
Low-Offset:
-
YES
Frequency Compensation:
-
YES
Supply Voltage Limit-Max:
-
6V
Voltage - Input Offset:
-
0.3μV
Settling Time:
-
10 μs
Low-Bias:
-
YES
Micropower:
-
NO
-3db Bandwidth:
-
6.5MHz
Max Frequency:
-
1kHz
Bias Current-Max (IIB) @25C:
-
0.0004μA
Programmable Power:
-
NO
Input Capacitance:
-
33pF
Input Voltage Noise Density:
-
5.9nV/sqrt Hz
Height:
-
950μm
Width:
-
3.2mm
ADA4939-1YCPZ-R7

ADA4939-1YCPZ-R7

(In Stock: 1964)

Analog Devices Inc.