ADA4939-1YCPZ-R7 alternative parts: ADA4084-4ARUZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP DIFF 1.4GHZ 16LFCSP
IC OPAMP RRIO 30V QUAD 14TSSOP
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 1 week ago)
Factory Lead Time:
10 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-VFQFN Exposed Pad, CSP
14-TSSOP (0.173, 4.40mm Width)
Number of Pins:
16
14
Interface Standards:
GENERAL PURPOSE
-
Operating Temperature:
-40°C~105°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
16
14
ECCN Code:
EAR99
-
Resistance:
450kOhm
-
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
4
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
ADA4939
ADA4084
Pin Count:
16
14
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
5V
-
Number of Channels:
1
-
Number of Circuits:
1
4
Operating Supply Current:
37.7mA
625μA
Slew Rate:
6800V/μs
4.6V/μs
Amplifier Type:
Differential
General Purpose
Common Mode Rejection Ratio:
77 dB
106 dB
Current - Input Bias:
10μA
140nA
Voltage - Supply, Single/Dual (±):
3V~5.25V ±1.5V~2.625V
3V~30V ±1.5V~15V
Output Current per Channel:
100mA
30mA
Input Offset Voltage (Vos):
500μV
100μV
Bandwidth:
1.4 GHz
-
Gain Bandwidth Product:
1.4 GHz
-
Differential Output:
YES
-
Power Supply Rejection Ratio (PSRR):
80dB
120dB
Interface IC Type:
LINE DRIVER
-
Driver Number of Bits:
1
-
Length:
3mm
5.1mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Tin
Number of Elements:
-
2
Output Type:
-
Rail-to-Rail
Power Supplies:
-
+-1.5/+-15/3/30V
Quiescent Current:
-
625μA
Architecture:
-
VOLTAGE-FEEDBACK
Neg Supply Voltage-Nom (Vsup):
-
-5V
Unity Gain BW-Nom:
-
15900 kHz
Voltage Gain:
-
112dB
Low-Offset:
-
YES
Frequency Compensation:
-
YES
Supply Voltage Limit-Max:
-
18V
Voltage - Input Offset:
-
40μV
Settling Time:
-
4 μs
Low-Bias:
-
NO
Micropower:
-
NO
Max Frequency:
-
1kHz
Programmable Power:
-
NO
Neg Supply Voltage-Max (Vsup):
-
-18V
Height:
-
1.05mm
Width:
-
4.5mm
ADA4939-1YCPZ-R7

ADA4939-1YCPZ-R7

(In Stock: 1964)

Analog Devices Inc.