ADA4939-1YCPZ-R7 alternative parts: ADA4940-1ACPZ-R7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP DIFF 1.4GHZ 16LFCSP
AMP, DIFF, LOW PWR, 260MHZ, 16LFCSP
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-VFQFN Exposed Pad, CSP
16-VFQFN Exposed Pad, CSP
Number of Pins:
16
16
Interface Standards:
GENERAL PURPOSE
-
Operating Temperature:
-40°C~105°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Resistance:
450kOhm
50MOhm
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
ADA4939
ADA4940
Pin Count:
16
16
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
5V
5V
Number of Channels:
1
1
Number of Circuits:
1
-
Operating Supply Current:
37.7mA
1.18mA
Slew Rate:
6800V/μs
95V/μs
Amplifier Type:
Differential
Differential
Common Mode Rejection Ratio:
77 dB
85 dB
Current - Input Bias:
10μA
1.1μA
Voltage - Supply, Single/Dual (±):
3V~5.25V ±1.5V~2.625V
3V~7V
Output Current per Channel:
100mA
46mA
Input Offset Voltage (Vos):
500μV
60μV
Bandwidth:
1.4 GHz
260MHz
Gain Bandwidth Product:
1.4 GHz
260MHz
Differential Output:
YES
-
Power Supply Rejection Ratio (PSRR):
80dB
90dB
Interface IC Type:
LINE DRIVER
-
Driver Number of Bits:
1
-
Length:
3mm
3mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Tin
Surface Mount:
-
YES
Power Supplies:
-
5V
Test Frequency:
-
50kHz
Nominal Supply Current:
-
1.25mA
Quiescent Current:
-
1.18mA
Average Bias Current-Max (IIB):
-
7μA
Supply Voltage Limit-Max:
-
8V
Settling Time:
-
34 ns
Height Seated (Max):
-
0.8mm
Radiation Hardening:
-
No
ADA4939-1YCPZ-R7

ADA4939-1YCPZ-R7

(In Stock: 1964)

Analog Devices Inc.