ADA4939-1YCPZ-R7 alternative parts: ADA4000-2ARZ-R7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP DIFF 1.4GHZ 16LFCSP
OP Amp Dual GP ±18V 8-Pin SOIC N T/R
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
10 Weeks
8 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-VFQFN Exposed Pad, CSP
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
8
Interface Standards:
GENERAL PURPOSE
-
Operating Temperature:
-40°C~105°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
16
8
ECCN Code:
EAR99
EAR99
Resistance:
450kOhm
-
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
2
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
ADA4939
ADA4000
Pin Count:
16
8
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
5V
-
Number of Channels:
1
2
Number of Circuits:
1
-
Operating Supply Current:
37.7mA
3.3mA
Slew Rate:
6800V/μs
20V/μs
Amplifier Type:
Differential
J-FET
Common Mode Rejection Ratio:
77 dB
100 dB
Current - Input Bias:
10μA
5pA
Voltage - Supply, Single/Dual (±):
3V~5.25V ±1.5V~2.625V
8V~36V ±4V~18V
Output Current per Channel:
100mA
28mA
Input Offset Voltage (Vos):
500μV
1.7mV
Bandwidth:
1.4 GHz
-
Gain Bandwidth Product:
1.4 GHz
5MHz
Differential Output:
YES
-
Power Supply Rejection Ratio (PSRR):
80dB
92dB
Interface IC Type:
LINE DRIVER
-
Driver Number of Bits:
1
-
Length:
3mm
4.9mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Tin
Surface Mount:
-
YES
Packing Method:
-
TAPE AND REEL
Quiescent Current:
-
1.65mA
Architecture:
-
VOLTAGE-FEEDBACK
Neg Supply Voltage-Nom (Vsup):
-
-5V
Unity Gain BW-Nom:
-
5000 kHz
Voltage Gain:
-
114dB
Average Bias Current-Max (IIB):
-
0.003μA
Low-Offset:
-
NO
Frequency Compensation:
-
YES
Voltage - Input Offset:
-
200μV
Low-Bias:
-
YES
Bias Current-Max (IIB) @25C:
-
0.00004μA
Input Capacitance:
-
5.5pF
Input Offset Current-Max (IIO):
-
0.0005μA
Input Voltage Noise Density:
-
16nV/sqrt Hz
Height Seated (Max):
-
1.75mm
ADA4939-1YCPZ-R7

ADA4939-1YCPZ-R7

(In Stock: 1964)

Analog Devices Inc.