ADA4939-1YCPZ-R7 alternative parts: ADA4522-2ARZ-R7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP DIFF 1.4GHZ 16LFCSP
IC OP AMP 55V LN ZD 8SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 4 weeks ago)
Factory Lead Time:
10 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-VFQFN Exposed Pad, CSP
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
8
Interface Standards:
GENERAL PURPOSE
-
Operating Temperature:
-40°C~105°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
-
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
16
8
ECCN Code:
EAR99
-
Resistance:
450kOhm
-
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
1
2
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
40
NOT SPECIFIED
Base Part Number:
ADA4939
ADA4522
Pin Count:
16
8
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
5V
-
Number of Channels:
1
-
Number of Circuits:
1
2
Operating Supply Current:
37.7mA
830μA
Slew Rate:
6800V/μs
1.7V/μs
Amplifier Type:
Differential
Zero-Drift
Common Mode Rejection Ratio:
77 dB
140 dB
Current - Input Bias:
10μA
50pA
Voltage - Supply, Single/Dual (±):
3V~5.25V ±1.5V~2.625V
4.5V~55V ±2.25V~27.5V
Output Current per Channel:
100mA
32mA
Input Offset Voltage (Vos):
500μV
1.5μV
Bandwidth:
1.4 GHz
-
Gain Bandwidth Product:
1.4 GHz
2.7MHz
Differential Output:
YES
-
Power Supply Rejection Ratio (PSRR):
80dB
150dB
Interface IC Type:
LINE DRIVER
-
Driver Number of Bits:
1
-
Length:
3mm
4.9mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Output Type:
-
Rail-to-Rail
Unity Gain BW-Nom:
-
2700 kHz
Voltage Gain:
-
137dB
Supply Voltage Limit-Max:
-
60V
Height Seated (Max):
-
1.75mm
ADA4939-1YCPZ-R7

ADA4939-1YCPZ-R7

(In Stock: 1964)

Analog Devices Inc.