ADA4939-1YCPZ-R7 alternative parts: ADA4610-2ARZ-R7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP DIFF 1.4GHZ 16LFCSP | Precision Amplifiers Low Noise Prec RRO JFET Dual |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 1 week ago) |
Factory Lead Time: | 10 Weeks | 16 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-VFQFN Exposed Pad, CSP | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 8 |
Interface Standards: | GENERAL PURPOSE | - |
Operating Temperature: | -40°C~105°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 16 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 450kOhm | - |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Terminal Position: | QUAD | DUAL |
Terminal Form: | NO LEAD | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 2 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | ADA4939 | ADA4610 |
Pin Count: | 16 | 8 |
Qualification Status: | Not Qualified | Not Qualified |
Operating Supply Voltage: | 5V | - |
Number of Channels: | 1 | 2 |
Number of Circuits: | 1 | - |
Operating Supply Current: | 37.7mA | 3mA |
Slew Rate: | 6800V/μs | 61V/μs |
Amplifier Type: | Differential | J-FET |
Common Mode Rejection Ratio: | 77 dB | 115 dB |
Current - Input Bias: | 10μA | 5pA |
Voltage - Supply, Single/Dual (±): | 3V~5.25V ±1.5V~2.625V | ±4.5V~15V |
Output Current per Channel: | 100mA | 79mA |
Input Offset Voltage (Vos): | 500μV | 400μV |
Bandwidth: | 1.4 GHz | - |
Gain Bandwidth Product: | 1.4 GHz | 16.3MHz |
Differential Output: | YES | - |
Power Supply Rejection Ratio (PSRR): | 80dB | 125dB |
Interface IC Type: | LINE DRIVER | - |
Driver Number of Bits: | 1 | - |
Length: | 3mm | 4.9mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | YES |
Weight: | - | 540.001716mg |
Packing Method: | - | TAPE AND REEL |
Output Type: | - | Rail-to-Rail |
Power Supplies: | - | +-4.5/+-15/9/30V |
Quiescent Current: | - | 1.6mA |
Architecture: | - | VOLTAGE-FEEDBACK |
Neg Supply Voltage-Nom (Vsup): | - | -5V |
Unity Gain BW-Nom: | - | 15400 kHz |
Voltage Gain: | - | 100dB |
Average Bias Current-Max (IIB): | - | 0.0015μA |
Low-Offset: | - | NO |
Frequency Compensation: | - | YES |
Low-Bias: | - | YES |
-3db Bandwidth: | - | 9.5MHz |
Input Voltage Noise Density: | - | 14nV/sqrt Hz |
Height Seated (Max): | - | 1.75mm |

ADA4939-1YCPZ-R7
(In Stock: 1964)
Analog Devices Inc.United States