ADXL345TCCZ-EP alternative parts: ADXL343BCCZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ACCEL 2-16G I2C/SPI 14LGA
ANALOG DEVICES - ADXL343BCCZ - MEMS-Beschleunigungssensor, 3-Achsen, Digital, X, Y, Z, ± 2g, ± 4g, ± 8g, ± 16g, 2 V, 3.6 V, LGA
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 3 months ago)
Factory Lead Time:
8 Weeks
20 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-VFLGA
14-VFLGA
Surface Mount:
YES
YES
Number of Pins:
14
14
Operating Temperature:
-55°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
JESD-609 Code:
e4
e4
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Type:
Digital
Digital
Terminal Finish:
Gold (Au) - with Nickel (Ni) barrier
Gold (Au) - with Nickel (Ni) barrier
HTS Code:
9031.80.80.85
9031.80.80.85
Voltage - Supply:
2V~3.6V
2V~3.6V
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BUTT
BUTT
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
1
1
Supply Voltage:
2.5V
2.5V
Terminal Pitch:
0.8mm
0.8mm
Reach Compliance Code:
compliant
-
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Base Part Number:
ADXL345
ADXL343
Pin Count:
14
14
Qualification Status:
Not Qualified
Not Qualified
Output Type:
I2C, SPI
I2C, SPI
Supply Voltage-Max (Vsup):
3.6V
3.6V
Power Supplies:
2.5V
2.5V
Supply Voltage-Min (Vsup):
2V
2V
Operating Supply Current:
145μA
-
Nominal Supply Current:
140μA
140μA
-3db Bandwidth:
1.6 kHz
1.6 kHz
Axis:
X, Y, Z
X, Y, Z
Acceleration Range:
±2g, 4g, 8g, 16g
±2g, 4g, 8g, 16g
Features:
Adjustable Bandwidth
Adjustable Bandwidth
Sensitivity (LSB/g):
256 (±2g) ~ 32 (±16g)
256 (±2g) ~ 32 (±16g)
Length:
5mm
3mm
Height Seated (Max):
1mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Interface:
-
I2C, SPI, Serial
Height:
-
1mm
Width:
-
5mm
ADXL345TCCZ-EP

ADXL345TCCZ-EP

(In Stock: 400)

Analog Devices Inc.