CAP1188-1-CP-TR alternative parts: PCA9539BS,118

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TOUCH SENSOR/LED DRVR 24VQFN
IC I/O EXPANDER I2C 16B 24HVQFN
Factory Lead Time:
7 Weeks
7 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TFQFN Exposed Pad
24-VFQFN Exposed Pad
Number of Pins:
24
-
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2003
2003
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
ECCN Code:
EAR99
-
Type:
Buttons
-
Terminal Finish:
Matte Tin (Sn) - annealed
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
3V~3.6V
2.3V~5.5V
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
CAP1188
PCA9539
Operating Supply Voltage:
3.3V
-
Interface:
I2C, SMBus, SPI
I2C, SMBus
Operating Supply Current:
500μA
-
Load Capacitance:
400pF
-
Number of Inputs:
8
-
Touchscreen:
Capacitive
-
Proximity Detection:
Yes
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Number of I/Os:
-
16
Number of Terminations:
-
24
HTS Code:
-
8542.31.00.01
Terminal Position:
-
QUAD
Terminal Form:
-
NO LEAD
Supply Voltage:
-
3V
Terminal Pitch:
-
0.5mm
Pin Count:
-
24
JESD-30 Code:
-
S-PQCC-N24
Qualification Status:
-
Not Qualified
Output Type:
-
Push-Pull
Power Supplies:
-
2.5/5V
Number of Ports:
-
2
Number of Bits:
-
16
Clock Frequency:
-
400kHz
Interrupt Output:
-
Yes
Current - Output Source/Sink:
-
10mA 25mA
Features:
-
POR
Height Seated (Max):
-
1mm
Width:
-
4mm
Length:
-
4mm
CAP1188-1-CP-TR

CAP1188-1-CP-TR

(In Stock: 182)

Microchip Technology