LM723CN alternative parts: LM723
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LIN POS ADJ 150MA 14DIP | Description: IC VREG 2 V-37 V ADJUSTABLE POSITIVE REGULATOR, UUC14, DIE-14, Adjustable Positive Single Output Standard Regulator |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | 14-DIP (0.300, 7.62mm) | - |
Number of Pins: | 14 | - |
Operating Temperature: | 0°C~70°C | - |
Packaging: | Tube | - |
JESD-609 Code: | e0 | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 14 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Power Dissipation: | 660mW | - |
Terminal Position: | DUAL | UPPER |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | - |
Current Rating: | 150mA | - |
Base Part Number: | LM723 | - |
Pin Count: | 14 | - |
Number of Outputs: | 1 | - |
Voltage - Input (Max): | 40V | - |
Output Voltage: | 37V | - |
Output Type: | Adjustable | - |
Max Output Current: | 150mA | - |
Output Configuration: | Positive | - |
Power Dissipation: | 660mW | - |
Control Features: | Current Limit, Frequency Control | - |
Max Output Voltage: | 37V | - |
Number of Regulators: | 1 | - |
Min Input Voltage: | 9.5V | - |
Protection Features: | Short Circuit | - |
PSRR: | 86dB ~ 74dB (50Hz ~ 10kHz) | - |
Reference Voltage: | 7.5V | - |
Dropout Voltage1-Nom: | 4.85V | - |
Min Output Voltage: | 2V | - |
Load Regulation-Max(%): | 0.6% | - |
Height: | 3.3mm | - |
Length: | 19.05mm | - |
Width: | 6.35mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | Non-RoHS Compliant | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Number of Terminals: | - | 14 |
Part Life Cycle Code: | - | Obsolete |
Ihs Manufacturer: | - | NATIONAL SEMICONDUCTOR CORP |
Package Description: | - | DIE-14 |
Package Body Material: | - | UNSPECIFIED |
Package Code: | - | DIE |
Package Shape: | - | UNSPECIFIED |
Package Style: | - | UNCASED CHIP |
HTS Code: | - | 8542.39.00.01 |
Terminal Form: | - | NO LEAD |
Reach Compliance Code: | - | unknown |
JESD-30 Code: | - | X-XUUC-N14 |
Qualification Status: | - | Not Qualified |
Output Voltage1-Max: | - | 37 V |
Output Voltage1-Min: | - | 2 V |
Regulator Type: | - | ADJUSTABLE POSITIVE SINGLE OUTPUT STANDARD REGULATOR |
Operating Temperature TJ-Max: | - | 150 °C |

LM723CN
(In Stock: 30000)
Texas InstrumentsUnited States