LM723CN alternative parts: LM723CH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN POS ADJ 150MA 14DIP
IC REG LIN POS ADJ 150MA TO100
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
14-DIP (0.300, 7.62mm)
TO-100-10 Metal Can
Number of Pins:
14
10
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
JESD-609 Code:
e0
-
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
10
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Max Power Dissipation:
660mW
800mW
Terminal Position:
DUAL
BOTTOM
Number of Functions:
1
1
Terminal Pitch:
2.54mm
-
Current Rating:
150mA
-
Base Part Number:
LM723
LM723
Pin Count:
14
10
Number of Outputs:
1
1
Voltage - Input (Max):
40V
-
Output Voltage:
37V
37V
Output Type:
Adjustable
Adjustable
Max Output Current:
150mA
150mA
Output Configuration:
Positive
Positive
Power Dissipation:
660mW
800mW
Control Features:
Current Limit, Frequency Control
Current Limit, Frequency Control
Max Output Voltage:
37V
37V
Number of Regulators:
1
1
Min Input Voltage:
9.5V
9.5V
Protection Features:
Short Circuit
Short Circuit
PSRR:
86dB ~ 74dB (50Hz ~ 10kHz)
86dB ~ 74dB (50Hz ~ 10kHz)
Reference Voltage:
7.5V
7.5V
Dropout Voltage1-Nom:
4.85V
-
Min Output Voltage:
2V
2V
Load Regulation-Max(%):
0.6%
-
Height:
3.3mm
5.72mm
Length:
19.05mm
8.96mm
Width:
6.35mm
8.96mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Lifecycle Status:
-
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
-
6 Weeks
Termination:
-
Through Hole
Terminal Form:
-
WIRE
Max Supply Voltage:
-
40V
Min Supply Voltage:
-
9.5V
Quiescent Current:
-
400μA
Dropout Voltage:
-
40mV
Thickness:
-
4.4mm
LM723CN

LM723CN

(In Stock: 30000)

Texas Instruments