LM723CN alternative parts: LM723H/883
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LIN POS ADJ 150MA 14DIP | |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | - |
Package / Case: | 14-DIP (0.300, 7.62mm) | TO-100 |
Number of Pins: | 14 | 10 |
Operating Temperature: | 0°C~70°C | - |
Packaging: | Tube | - |
JESD-609 Code: | e0 | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 10 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Power Dissipation: | 660mW | - |
Terminal Position: | DUAL | BOTTOM |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.92mm |
Current Rating: | 150mA | - |
Base Part Number: | LM723 | - |
Pin Count: | 14 | 10 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 40V | - |
Output Voltage: | 37V | - |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 150mA | 150mA |
Output Configuration: | Positive | - |
Power Dissipation: | 660mW | 800mW |
Control Features: | Current Limit, Frequency Control | - |
Max Output Voltage: | 37V | - |
Number of Regulators: | 1 | - |
Min Input Voltage: | 9.5V | 9.5V |
Protection Features: | Short Circuit | - |
PSRR: | 86dB ~ 74dB (50Hz ~ 10kHz) | - |
Reference Voltage: | 7.5V | - |
Dropout Voltage1-Nom: | 4.85V | - |
Min Output Voltage: | 2V | - |
Load Regulation-Max(%): | 0.6% | 0.6% |
Height: | 3.3mm | 5.72mm |
Length: | 19.05mm | 8.96mm |
Width: | 6.35mm | 8.96mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 week ago) |
Contact Plating: | - | Lead, Tin |
Operating Temperature (Min.): | - | -55°C |
Power Dissipation (Max): | - | 800mW |
Usage Level: | - | Military grade |
Packing Method: | - | TRAY |
Terminal Form: | - | WIRE |
Polarity: | - | Positive |
Quiescent Current: | - | 400μA |
Voltage - Output: | - | 37V |
Max Input Voltage: | - | 40V |
Dropout Voltage: | - | 40mV |
Screening Level: | - | MIL-STD-883 |
Line Regulation-Max (%/V): | - | 0.3 |
Voltage Reference: | - | 7.35V |
Input-Output Voltage Differential-Max: | - | 38V |
Input-Output Voltage Differential-Min: | - | 3V |
Thickness: | - | 4.4mm |

LM723CN
(In Stock: 30000)
Texas InstrumentsUnited States