LM723CN alternative parts: LM723CD013TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN POS ADJ 150MA 14DIP
IC REG LINEAR POS ADJ 150MA 14SO
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
14
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e0
e3
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin (Sn)
Max Power Dissipation:
660mW
-
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Terminal Pitch:
2.54mm
-
Current Rating:
150mA
-
Base Part Number:
LM723
LM723
Pin Count:
14
14
Number of Outputs:
1
-
Voltage - Input (Max):
40V
40V
Output Voltage:
37V
37V
Output Type:
Adjustable
Adjustable
Max Output Current:
150mA
-
Output Configuration:
Positive
Positive
Power Dissipation:
660mW
-
Control Features:
Current Limit, Frequency Control
-
Max Output Voltage:
37V
-
Number of Regulators:
1
1
Min Input Voltage:
9.5V
9.5V
Protection Features:
Short Circuit
Over Current
PSRR:
86dB ~ 74dB (50Hz ~ 10kHz)
86db ~ 74dB (100Hz ~ 10kHz)
Reference Voltage:
7.5V
-
Dropout Voltage1-Nom:
4.85V
-
Min Output Voltage:
2V
-
Load Regulation-Max(%):
0.6%
-
Height:
3.3mm
-
Length:
19.05mm
8.65mm
Width:
6.35mm
3.9mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Qualification Status:
-
Not Qualified
Voltage - Output (Min/Fixed):
-
2V
Current - Quiescent (Iq):
-
4mA
LM723CN

LM723CN

(In Stock: 30000)

Texas Instruments