LM723CN alternative parts: LM723
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LIN POS ADJ 150MA 14DIP | |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | 14-DIP (0.300, 7.62mm) | - |
Number of Pins: | 14 | - |
Operating Temperature: | 0°C~70°C | - |
Packaging: | Tube | - |
JESD-609 Code: | e0 | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 14 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Power Dissipation: | 660mW | - |
Terminal Position: | DUAL | - |
Number of Functions: | 1 | - |
Terminal Pitch: | 2.54mm | - |
Current Rating: | 150mA | - |
Base Part Number: | LM723 | - |
Pin Count: | 14 | - |
Number of Outputs: | 1 | - |
Voltage - Input (Max): | 40V | - |
Output Voltage: | 37V | - |
Output Type: | Adjustable | - |
Max Output Current: | 150mA | - |
Output Configuration: | Positive | - |
Power Dissipation: | 660mW | - |
Control Features: | Current Limit, Frequency Control | - |
Max Output Voltage: | 37V | - |
Number of Regulators: | 1 | - |
Min Input Voltage: | 9.5V | - |
Protection Features: | Short Circuit | - |
PSRR: | 86dB ~ 74dB (50Hz ~ 10kHz) | - |
Reference Voltage: | 7.5V | - |
Dropout Voltage1-Nom: | 4.85V | - |
Min Output Voltage: | 2V | - |
Load Regulation-Max(%): | 0.6% | - |
Height: | 3.3mm | - |
Length: | 19.05mm | - |
Width: | 6.35mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | Non-RoHS Compliant | - |
Lead Free: | Lead Free | - |

LM723CN
(In Stock: 30000)
Texas InstrumentsUnited States