LM723CN alternative parts: LM723CN/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LIN POS ADJ 150MA 14DIP | IC REG LIN POS ADJ 150MA 14DIP |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 14 |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e0 | e3 |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Power Dissipation: | 660mW | 660mW |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm |
Current Rating: | 150mA | 150mA |
Base Part Number: | LM723 | LM723 |
Pin Count: | 14 | 14 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 40V | 40V |
Output Voltage: | 37V | 37V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 150mA | 150mA |
Output Configuration: | Positive | Positive |
Power Dissipation: | 660mW | 660mW |
Control Features: | Current Limit, Frequency Control | Current Limit, Frequency Control |
Max Output Voltage: | 37V | 37V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 9.5V | 9.5V |
Protection Features: | Short Circuit | Short Circuit |
PSRR: | 86dB ~ 74dB (50Hz ~ 10kHz) | 86dB ~ 74dB (50Hz ~ 10kHz) |
Reference Voltage: | 7.5V | 7.5V |
Dropout Voltage1-Nom: | 4.85V | - |
Min Output Voltage: | 2V | 2V |
Load Regulation-Max(%): | 0.6% | - |
Height: | 3.3mm | 3.3mm |
Length: | 19.05mm | 19.05mm |
Width: | 6.35mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Weight: | - | 4.535924g |
Tolerance: | - | 5% |
Power Rating: | - | 660mW |
Quiescent Current: | - | 400μA |
Dropout Voltage: | - | 40mV |
Power Supply Rejection Ratio (PSRR): | - | 86dB |

LM723CN
(In Stock: 30000)
Texas InstrumentsUnited States