LM723CN alternative parts: LM723CN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN POS ADJ 150MA 14DIP
STMICROELECTRONICS LM723CNADJUSTABLE LINEAR REGULATOR, 2V TO 37V, 14 DIP
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
14-DIP (0.300, 7.62mm)
14-DIP (0.300, 7.62mm)
Number of Pins:
14
14
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
JESD-609 Code:
e0
e4
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
660mW
-
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Current Rating:
150mA
-
Base Part Number:
LM723
LM723
Pin Count:
14
14
Number of Outputs:
1
1
Voltage - Input (Max):
40V
40V
Output Voltage:
37V
37V
Output Type:
Adjustable
Adjustable
Max Output Current:
150mA
150mA
Output Configuration:
Positive
Positive
Power Dissipation:
660mW
-
Control Features:
Current Limit, Frequency Control
-
Max Output Voltage:
37V
37V
Number of Regulators:
1
1
Min Input Voltage:
9.5V
9.5V
Protection Features:
Short Circuit
Over Current
PSRR:
86dB ~ 74dB (50Hz ~ 10kHz)
86db ~ 74dB (100Hz ~ 10kHz)
Reference Voltage:
7.5V
7.35V
Dropout Voltage1-Nom:
4.85V
3V
Min Output Voltage:
2V
2V
Load Regulation-Max(%):
0.6%
0.6%
Height:
3.3mm
5.1mm
Length:
19.05mm
20mm
Width:
6.35mm
7.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
90.718474g
Quiescent Current:
-
4mA
Power Supply Rejection Ratio (PSRR):
-
86dB
LM723CN

LM723CN

(In Stock: 30000)

Texas Instruments