LM723CN alternative parts: LM723H/883

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN POS ADJ 150MA 14DIP
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
-
Package / Case:
14-DIP (0.300, 7.62mm)
TO-100
Number of Pins:
14
10
Operating Temperature:
0°C~70°C
-
Packaging:
Tube
-
JESD-609 Code:
e0
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
10
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Max Power Dissipation:
660mW
-
Terminal Position:
DUAL
BOTTOM
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.92mm
Current Rating:
150mA
-
Base Part Number:
LM723
-
Pin Count:
14
10
Number of Outputs:
1
1
Voltage - Input (Max):
40V
-
Output Voltage:
37V
-
Output Type:
Adjustable
Adjustable
Max Output Current:
150mA
150mA
Output Configuration:
Positive
-
Power Dissipation:
660mW
800mW
Control Features:
Current Limit, Frequency Control
-
Max Output Voltage:
37V
-
Number of Regulators:
1
-
Min Input Voltage:
9.5V
9.5V
Protection Features:
Short Circuit
-
PSRR:
86dB ~ 74dB (50Hz ~ 10kHz)
-
Reference Voltage:
7.5V
-
Dropout Voltage1-Nom:
4.85V
-
Min Output Voltage:
2V
-
Load Regulation-Max(%):
0.6%
0.6%
Height:
3.3mm
5.72mm
Length:
19.05mm
8.96mm
Width:
6.35mm
8.96mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Lifecycle Status:
-
ACTIVE (Last Updated: 1 week ago)
Contact Plating:
-
Lead, Tin
Operating Temperature (Min.):
-
-55°C
Power Dissipation (Max):
-
800mW
Usage Level:
-
Military grade
Packing Method:
-
TRAY
Terminal Form:
-
WIRE
Polarity:
-
Positive
Quiescent Current:
-
400μA
Voltage - Output:
-
37V
Max Input Voltage:
-
40V
Dropout Voltage:
-
40mV
Screening Level:
-
MIL-STD-883
Line Regulation-Max (%/V):
-
0.3
Voltage Reference:
-
7.35V
Input-Output Voltage Differential-Max:
-
38V
Input-Output Voltage Differential-Min:
-
3V
Thickness:
-
4.4mm
LM723CN

LM723CN

(In Stock: 30000)

Texas Instruments