MJE3055T alternative parts: MJE3055T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 60V 10A 3-Pin(3 Tab) TO-220 Tube
Power Bipolar Transistor, 10A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
Factory Lead Time:
8 Weeks
-
Contact Plating:
Tin
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
TO-220-3
Vertical, 4 PC Pin
Number of Pins:
3
-
Weight:
4.535924g
-
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
60V
-
Collector-Emitter Saturation Voltage:
1.1V
-
Number of Elements:
1
-
hFEMin:
20
-
Operating Temperature:
150°C TJ
-40°C ~ 100°C
Packaging:
Tube
Bulk
JESD-609 Code:
e3
e0
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
ECCN Code:
EAR99
EAR99
Voltage - Rated DC:
60V
-
Max Power Dissipation:
75W
-
Current Rating:
10A
-
Frequency:
2MHz
8 MHz
Base Part Number:
MJE305
-
Pin Count:
3
-
Element Configuration:
Single
-
Power Dissipation:
75W
-
Transistor Application:
SWITCHING
SWITCHING
Gain Bandwidth Product:
2MHz
-
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
-
Collector Emitter Voltage (VCEO):
60V
-
Max Collector Current:
10A
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
20 @ 4A 4V
-
Current - Collector Cutoff (Max):
700μA
-
Vce Saturation (Max) @ Ib, Ic:
8V @ 3.3A, 10A
-
Transition Frequency:
2MHz
-
Collector Base Voltage (VCBO):
70V
-
Emitter Base Voltage (VEBO):
5V
-
VCEsat-Max:
8 V
8 V
Height:
9.15mm
3.5 (package) mm
Length:
10.4mm
-
Width:
4.6mm
max. - 4.65 mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
NO
Mounting type:
-
through hole
Number of Terminals:
-
3
Exterior Housing Material:
-
1
Rohs Code:
-
No
Part Life Cycle Code:
-
Transferred
Ihs Manufacturer:
-
MOTOROLA INC
Operating Temperature-Max:
-
150 °C
Package Body Material:
-
PLASTIC/EPOXY
Package Shape:
-
RECTANGULAR
Package Style:
-
FLANGE MOUNT
Transition Frequency-Nom (fT):
-
2 MHz
Gross weight:
-
0.58
Transport packaging size/quantity:
-
42*28*18.5/15000
Package:
-
miniature - S package size
Deviation:
-
temperature characteristic ± 30 ppm (-20…+70 °C)
Long-term frequency instability (aging):
-
max. ± 3 ppm/year
Series:
-
RT
Size / Dimension:
-
2.520" L x 1.654" W (64.00mm x 42.00mm)
Type:
-
HC49 series quartz resonator
Resistance:
-
ESR max - 50 Ohm
Terminal Finish:
-
Tin/Lead (Sn/Pb)
HTS Code:
-
8541.29.00.95
Capacitance:
-
20 pF
Terminal Position:
-
SINGLE
Terminal Form:
-
THROUGH-HOLE
Depth:
-
max. -11.5 mm
Reach Compliance Code:
-
unknown
Frequency stability:
-
± 20 (at T=25 °C) ppm
JESD-30 Code:
-
R-PSFM-T3
Qualification Status:
-
Not Qualified
Approval Agency:
-
UR
Configuration:
-
SINGLE
Insulation resistance:
-
500 (at Uisol.dc=100 V) MOhm min
Case Connection:
-
COLLECTOR
Quality Factor-Min (at L-nom):
-
600V
Filter Type:
-
Power Line
Operating temperature range:
-
-20…+70 °C
JEDEC-95 Code:
-
TO-220AB
Number of Lines:
-
2
Current Rating (Max):
-
63A
Power Dissipation-Max (Abs):
-
75 W
Isolation Voltage:
-
300V
Collector Current-Max (IC):
-
10 A
DC Current Gain-Min (hFE):
-
5
Inductance @ Frequency:
-
4.4 mH @ 100 kHz
Collector-Emitter Voltage-Max:
-
60 V
Power Dissipation Ambient-Max:
-
75 W
Height (Max):
-
2.520" (64.00mm)
MJE3055T

MJE3055T

(In Stock: 25600)

STMicroelectronics