MJE3055T alternative parts: MJE340STU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 60V 10A 3-Pin(3 Tab) TO-220 Tube
TRANS NPN 300V 0.5A TO-126
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Tin
Tin
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-225AA, TO-126-3
Number of Pins:
3
3
Weight:
4.535924g
761mg
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
60V
300V
Collector-Emitter Saturation Voltage:
1.1V
-
Number of Elements:
1
1
hFEMin:
20
30
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Voltage - Rated DC:
60V
300V
Max Power Dissipation:
75W
20W
Current Rating:
10A
500mA
Frequency:
2MHz
-
Base Part Number:
MJE305
MJE340
Pin Count:
3
-
Element Configuration:
Single
Single
Power Dissipation:
75W
20W
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
2MHz
-
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
60V
300V
Max Collector Current:
10A
500mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
20 @ 4A 4V
30 @ 50mA 10V
Current - Collector Cutoff (Max):
700μA
100μA ICBO
Vce Saturation (Max) @ Ib, Ic:
8V @ 3.3A, 10A
-
Transition Frequency:
2MHz
-
Collector Base Voltage (VCBO):
70V
300V
Emitter Base Voltage (VEBO):
5V
5V
VCEsat-Max:
8 V
-
Height:
9.15mm
11mm
Length:
10.4mm
8mm
Width:
4.6mm
3.25mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
LAST SHIPMENTS (Last Updated: 1 week ago)
Published:
-
2001
Pbfree Code:
-
yes
MJE3055T

MJE3055T

(In Stock: 25600)

STMicroelectronics