MJE3055T alternative parts: MJE371

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 60V 10A 3-Pin(3 Tab) TO-220 Tube
TRANS PNP 40V 4A TO225AA
Factory Lead Time:
8 Weeks
-
Contact Plating:
Tin
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-225AA, TO-126-3
Number of Pins:
3
3
Weight:
4.535924g
-
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
60V
40V
Collector-Emitter Saturation Voltage:
1.1V
-
Number of Elements:
1
1
hFEMin:
20
40
Operating Temperature:
150°C TJ
-65°C~150°C TJ
Packaging:
Tube
Bulk
JESD-609 Code:
e3
e0
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Voltage - Rated DC:
60V
-40V
Max Power Dissipation:
75W
40W
Current Rating:
10A
-4A
Frequency:
2MHz
-
Base Part Number:
MJE305
-
Pin Count:
3
3
Element Configuration:
Single
Single
Power Dissipation:
75W
-
Transistor Application:
SWITCHING
SWITCHING
Gain Bandwidth Product:
2MHz
-
Polarity/Channel Type:
NPN
PNP
Transistor Type:
NPN
PNP
Collector Emitter Voltage (VCEO):
60V
40V
Max Collector Current:
10A
4A
DC Current Gain (hFE) (Min) @ Ic, Vce:
20 @ 4A 4V
40 @ 1A 1V
Current - Collector Cutoff (Max):
700μA
100μA ICBO
Vce Saturation (Max) @ Ib, Ic:
8V @ 3.3A, 10A
-
Transition Frequency:
2MHz
-
Collector Base Voltage (VCBO):
70V
40V
Emitter Base Voltage (VEBO):
5V
4V
VCEsat-Max:
8 V
-
Height:
9.15mm
-
Length:
10.4mm
-
Width:
4.6mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Lifecycle Status:
-
LAST SHIPMENTS (Last Updated: 1 week ago)
Surface Mount:
-
NO
Published:
-
2006
Pbfree Code:
-
no
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Peak Reflow Temperature (Cel):
-
240
Reach Compliance Code:
-
not_compliant
Time@Peak Reflow Temperature-Max (s):
-
30
Qualification Status:
-
Not Qualified
Power - Max:
-
40W
MJE3055T

MJE3055T

(In Stock: 25600)

STMicroelectronics