MJE3055T alternative parts: MJE3439G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 60V 10A 3-Pin(3 Tab) TO-220 Tube
Bipolar Transistors - BJT 0.3A 350V 15W NPN
Factory Lead Time:
8 Weeks
2 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-225AA, TO-126-3
Number of Pins:
3
3
Weight:
4.535924g
4.535924g
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
60V
350V
Collector-Emitter Saturation Voltage:
1.1V
500mV
Number of Elements:
1
1
hFEMin:
20
30
Operating Temperature:
150°C TJ
-65°C~150°C TJ
Packaging:
Tube
Bulk
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Voltage - Rated DC:
60V
350V
Max Power Dissipation:
75W
15W
Current Rating:
10A
300mA
Frequency:
2MHz
15MHz
Base Part Number:
MJE305
-
Pin Count:
3
3
Element Configuration:
Single
-
Power Dissipation:
75W
15W
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
2MHz
15MHz
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
60V
350V
Max Collector Current:
10A
300mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
20 @ 4A 4V
15 @ 20mA 10V
Current - Collector Cutoff (Max):
700μA
20μA
Vce Saturation (Max) @ Ib, Ic:
8V @ 3.3A, 10A
500mV @ 4mA, 50mA
Transition Frequency:
2MHz
15MHz
Collector Base Voltage (VCBO):
70V
450V
Emitter Base Voltage (VEBO):
5V
5V
VCEsat-Max:
8 V
-
Height:
9.15mm
6.35mm
Length:
10.4mm
6.35mm
Width:
4.6mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Surface Mount:
-
NO
Published:
-
2005
Pbfree Code:
-
yes
Terminal Finish:
-
Tin (Sn)
Terminal Position:
-
SINGLE
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Configuration:
-
SINGLE
MJE3055T

MJE3055T

(In Stock: 25600)

STMicroelectronics