MJE3055T alternative parts: MJE340 PBFREE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 60V 10A 3-Pin(3 Tab) TO-220 Tube
Bipolar Transistors - BJT . .
Factory Lead Time:
8 Weeks
-
Contact Plating:
Tin
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
TO-220-3
-
Number of Pins:
3
-
Weight:
4.535924g
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
60V
-
Collector-Emitter Saturation Voltage:
1.1V
-
Number of Elements:
1
-
hFEMin:
20
-
Operating Temperature:
150°C TJ
-
Packaging:
Tube
Bulk
JESD-609 Code:
e3
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Voltage - Rated DC:
60V
-
Max Power Dissipation:
75W
-
Current Rating:
10A
-
Frequency:
2MHz
-
Base Part Number:
MJE305
-
Pin Count:
3
-
Element Configuration:
Single
-
Power Dissipation:
75W
-
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
2MHz
-
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
-
Collector Emitter Voltage (VCEO):
60V
-
Max Collector Current:
10A
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
20 @ 4A 4V
-
Current - Collector Cutoff (Max):
700μA
-
Vce Saturation (Max) @ Ib, Ic:
8V @ 3.3A, 10A
-
Transition Frequency:
2MHz
-
Collector Base Voltage (VCBO):
70V
-
Emitter Base Voltage (VEBO):
5V
-
VCEsat-Max:
8 V
-
Height:
9.15mm
-
Length:
10.4mm
-
Width:
4.6mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Transistor Polarity:
-
NPN
Factory Pack QuantityFactory Pack Quantity:
-
1000
Manufacturer:
-
Central Semiconductor
Brand:
-
Central Semiconductor
RoHS:
-
Details
Subcategory:
-
Transistors
Product Type:
-
BJTs - Bipolar Transistors
Product Category:
-
Bipolar Transistors - BJT
MJE3055T

MJE3055T

(In Stock: 25600)

STMicroelectronics