MJE3055T alternative parts: MJE3055TG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 60V 10A 3-Pin(3 Tab) TO-220 Tube | TRANS NPN 60V 10A TO220AB |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | 4.535924g |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 60V | 60V |
Collector-Emitter Saturation Voltage: | 1.1V | 1.1V |
Number of Elements: | 1 | 1 |
hFEMin: | 20 | 20 |
Operating Temperature: | 150°C TJ | -55°C~150°C TJ |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Voltage - Rated DC: | 60V | 60V |
Max Power Dissipation: | 75W | 75W |
Current Rating: | 10A | 10A |
Frequency: | 2MHz | 2MHz |
Base Part Number: | MJE305 | MJE3055 |
Pin Count: | 3 | 3 |
Element Configuration: | Single | Single |
Power Dissipation: | 75W | 75W |
Transistor Application: | SWITCHING | SWITCHING |
Gain Bandwidth Product: | 2MHz | 2MHz |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 60V | 60V |
Max Collector Current: | 10A | 10A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 20 @ 4A 4V | 20 @ 4A 4V |
Current - Collector Cutoff (Max): | 700μA | 700μA |
Vce Saturation (Max) @ Ib, Ic: | 8V @ 3.3A, 10A | 8V @ 3.3A, 10A |
Transition Frequency: | 2MHz | 2MHz |
Collector Base Voltage (VCBO): | 70V | 70V |
Emitter Base Voltage (VEBO): | 5V | 5V |
VCEsat-Max: | 8 V | - |
Height: | 9.15mm | 15.748mm |
Length: | 10.4mm | 10.2616mm |
Width: | 4.6mm | 4.826mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 2 hours ago) |
Surface Mount: | - | NO |
Published: | - | 2003 |
Pbfree Code: | - | yes |
Terminal Finish: | - | Tin (Sn) |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Case Connection: | - | COLLECTOR |

MJE3055T
(In Stock: 25600)
STMicroelectronicsUnited States