MJE3055T alternative parts: MJE344G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 60V 10A 3-Pin(3 Tab) TO-220 Tube | ON SEMICONDUCTOR MJE344G RF TRANSISTOR, NPN, 200V, 15MHZ, TO-225 |
Factory Lead Time: | 8 Weeks | 2 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-225AA, TO-126-3 |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | 4.535924g |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 60V | 200V |
Collector-Emitter Saturation Voltage: | 1.1V | 1V |
Number of Elements: | 1 | 1 |
hFEMin: | 20 | 30 |
Operating Temperature: | 150°C TJ | -65°C~150°C TJ |
Packaging: | Tube | Bulk |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Voltage - Rated DC: | 60V | 120V |
Max Power Dissipation: | 75W | 20W |
Current Rating: | 10A | 500mA |
Frequency: | 2MHz | 15MHz |
Base Part Number: | MJE305 | - |
Pin Count: | 3 | 3 |
Element Configuration: | Single | Single |
Power Dissipation: | 75W | 20W |
Transistor Application: | SWITCHING | AMPLIFIER |
Gain Bandwidth Product: | 2MHz | 15MHz |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 60V | 200V |
Max Collector Current: | 10A | 500mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 20 @ 4A 4V | 30 @ 50mA 10V |
Current - Collector Cutoff (Max): | 700μA | 1mA |
Vce Saturation (Max) @ Ib, Ic: | 8V @ 3.3A, 10A | 1V @ 5mA, 50mA |
Transition Frequency: | 2MHz | 15MHz |
Collector Base Voltage (VCBO): | 70V | 200V |
Emitter Base Voltage (VEBO): | 5V | 5V |
VCEsat-Max: | 8 V | - |
Height: | 9.15mm | 6.35mm |
Length: | 10.4mm | 6.35mm |
Width: | 4.6mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 day ago) |
Surface Mount: | - | NO |
Published: | - | 2005 |
Pbfree Code: | - | yes |
Terminal Finish: | - | Tin (Sn) |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |

MJE3055T
(In Stock: 25600)
STMicroelectronicsUnited States