NRF51822-QFAA-R alternative parts: NRF51822-CEAA-R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Bluetooth v4.0 SMART SOC 2Mbps 3V 48-Pin QFN EP
IC RF TXRX MCU BLUETOOTH 62UFBGA
Factory Lead Time:
20 Weeks
20 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-VFQFN Exposed Pad
62-UFBGA, WLCSP
Surface Mount:
YES
YES
Number of Pins:
48
62
Operating Temperature:
-25°C~75°C
-25°C~75°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2007
2012
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Number of Terminations:
48
62
Type:
TxRx + MCU
TxRx + MCU
HTS Code:
8542.39.00.01
8542.39.00.01
Voltage - Supply:
1.8V~3.6V
1.8V~3.6V
Terminal Position:
QUAD
BOTTOM
Number of Functions:
1
1
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
0.4mm
0.4mm
Frequency:
2.4GHz
2.4GHz
Operating Supply Voltage:
3.6V
3.6V
Interface:
I2C, SPI, UART
I2C, SPI, UART
Memory Size:
256kB Flash 16kB RAM
256kB Flash 16kB RAM
RAM Size:
16kB
16kB
Data Bus Width:
32b
32b
Protocol:
Bluetooth v4.0
Bluetooth v4.0
Core Architecture:
ARM
ARM
Power - Output:
4dBm
4dBm
RF Family/Standard:
Bluetooth, General ISM > 1GHz
Bluetooth, General ISM > 1GHz
Data Rate (Max):
2Mbps
2Mbps
Serial Interfaces:
I2C, SPI, UART
I2C, SPI, UART
Current - Receiving:
9.7mA~13.4mA
9.7mA~13.4mA
Current - Transmitting:
4.7mA~16mA
4.7mA~16mA
Modulation:
GFSK
GFSK
Sensitivity (dBm):
-96 dBm
-96 dBm
GPIO:
32
32
Length:
6mm
3.83mm
Height Seated (Max):
0.95mm
0.55mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Terminal Form:
-
BALL
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
NRF51822-QFAA-R

NRF51822-QFAA-R

(In Stock: 3)

Nordic Semiconductor ASA