NRF51822-QFAA-R alternative parts: NRF51822-QFAB-R7
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | Bluetooth v4.0 SMART SOC 2Mbps 3V 48-Pin QFN EP | BLE/2.4GHz SoC 128kB/16kB DC/DC QFN 6 x 6 48 Pin 7 Reel Rev 3 |
Factory Lead Time: | 20 Weeks | 20 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 48 | 48 |
Operating Temperature: | -25°C~75°C | -25°C~75°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2007 | 2013 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 2 (1 Year) |
Number of Terminations: | 48 | 48 |
Type: | TxRx + MCU | TxRx + MCU |
HTS Code: | 8542.39.00.01 | - |
Voltage - Supply: | 1.8V~3.6V | 1.8V~3.6V |
Terminal Position: | QUAD | QUAD |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 1.8V |
Terminal Pitch: | 0.4mm | 0.4mm |
Frequency: | 2.4GHz | 2.4GHz |
Operating Supply Voltage: | 3.6V | 3.6V |
Interface: | I2C, SPI, UART | 2-Wire, I2C, SPI, UART |
Memory Size: | 256kB Flash 16kB RAM | 128kB Flash 16kB RAM |
RAM Size: | 16kB | 16kB |
Data Bus Width: | 32b | 32b |
Protocol: | Bluetooth v4.0 | Bluetooth v4.0 |
Core Architecture: | ARM | ARM |
Power - Output: | 4dBm | 4dBm |
RF Family/Standard: | Bluetooth, General ISM > 1GHz | Bluetooth, General ISM > 1GHz |
Data Rate (Max): | 2Mbps | 2Mbps |
Serial Interfaces: | I2C, SPI, UART | I2C, SPI, UART |
Current - Receiving: | 9.7mA~13.4mA | 9.7mA~13.4mA |
Current - Transmitting: | 4.7mA~16mA | 4.7mA~16mA |
Modulation: | GFSK | GFSK |
Sensitivity (dBm): | -96 dBm | -96 dBm |
GPIO: | 32 | 32 |
Length: | 6mm | 6mm |
Height Seated (Max): | 0.95mm | 0.95mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Memory Types: | - | FLASH |
Number of Timers/Counters: | - | 2 |
Lead Free: | - | Lead Free |
NRF51822-QFAA-R
(In Stock: 3)
Nordic Semiconductor ASAUnited States