NRF51822-QFAA-R alternative parts: NRF52810-CAAA-R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Bluetooth v4.0 SMART SOC 2Mbps 3V 48-Pin QFN EP
IC RF TXRX MCU BLUETOOTH 48VFQFN
Factory Lead Time:
20 Weeks
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-VFQFN Exposed Pad
33-UFBGA, WLCSP
Surface Mount:
YES
-
Number of Pins:
48
-
Operating Temperature:
-25°C~75°C
-
Packaging:
Tape & Reel (TR)
Reel
Published:
2007
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
3 (168 Hours)
-
Number of Terminations:
48
-
Type:
TxRx + MCU
TxRx + MCU
HTS Code:
8542.39.00.01
-
Voltage - Supply:
1.8V~3.6V
1.7V ~ 3.6V
Terminal Position:
QUAD
-
Number of Functions:
1
-
Supply Voltage:
1.8V
-
Terminal Pitch:
0.4mm
-
Frequency:
2.4GHz
2.4GHz
Operating Supply Voltage:
3.6V
-
Interface:
I2C, SPI, UART
-
Memory Size:
256kB Flash 16kB RAM
192kB Flash, 24kB RAM
RAM Size:
16kB
-
Data Bus Width:
32b
-
Protocol:
Bluetooth v4.0
Bluetooth v5.0
Core Architecture:
ARM
-
Power - Output:
4dBm
4dBm
RF Family/Standard:
Bluetooth, General ISM > 1GHz
Bluetooth
Data Rate (Max):
2Mbps
2Mbps
Serial Interfaces:
I2C, SPI, UART
ADC, PDM, PWM, SPI, UART
Current - Receiving:
9.7mA~13.4mA
4.6mA
Current - Transmitting:
4.7mA~16mA
4.6mA ~ 7mA
Modulation:
GFSK
-
Sensitivity (dBm):
-96 dBm
-
GPIO:
32
-
Length:
6mm
-
Height Seated (Max):
0.95mm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Supplier Device Package:
-
33-WLCSP (2.48x2.46)
Mfr:
-
Nordic Semiconductor ASA
Package:
-
Tape & Reel (TR)
Product Status:
-
Active
Factory Pack QuantityFactory Pack Quantity:
-
7000
Manufacturer:
-
Nordic Semiconductor
Brand:
-
Nordic Semiconductor
Series:
-
-
Subcategory:
-
Wireless & RF Integrated Circuits
Technology:
-
Si
Product Type:
-
RF System on a Chip - SoC
Sensitivity:
-
-96dBm
Product Category:
-
RF System on a Chip - SoC
NRF51822-QFAA-R

NRF51822-QFAA-R

(In Stock: 3)

Nordic Semiconductor ASA