NRF51822-QFAA-R alternative parts: NRF52832-CIAA-R
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | Bluetooth v4.0 SMART SOC 2Mbps 3V 48-Pin QFN EP | IC RF TXRX MCU BLUETOOTH 50WLCSP |
Factory Lead Time: | 20 Weeks | 20 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-VFQFN Exposed Pad | 50-XFBGA, WLCSP |
Surface Mount: | YES | - |
Number of Pins: | 48 | - |
Operating Temperature: | -25°C~75°C | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2007 | 2006 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 48 | - |
Type: | TxRx + MCU | TxRx + MCU |
HTS Code: | 8542.39.00.01 | - |
Voltage - Supply: | 1.8V~3.6V | 1.7V~3.6V |
Terminal Position: | QUAD | - |
Number of Functions: | 1 | - |
Supply Voltage: | 1.8V | - |
Terminal Pitch: | 0.4mm | - |
Frequency: | 2.4GHz | 2.4GHz |
Operating Supply Voltage: | 3.6V | - |
Interface: | I2C, SPI, UART | - |
Memory Size: | 256kB Flash 16kB RAM | 512kB Flash 64kB RAM |
RAM Size: | 16kB | - |
Data Bus Width: | 32b | - |
Protocol: | Bluetooth v4.0 | ANT, Bluetooth v5.0 |
Core Architecture: | ARM | - |
Power - Output: | 4dBm | 4dBm |
RF Family/Standard: | Bluetooth, General ISM > 1GHz | General ISM > 1GHZ |
Data Rate (Max): | 2Mbps | 2Mbps |
Serial Interfaces: | I2C, SPI, UART | I2S, SPI, UART |
Current - Receiving: | 9.7mA~13.4mA | 5.4mA |
Current - Transmitting: | 4.7mA~16mA | 7.5mA |
Modulation: | GFSK | GFSK |
Sensitivity (dBm): | -96 dBm | - |
GPIO: | 32 | 32 |
Length: | 6mm | - |
Height Seated (Max): | 0.95mm | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Supplier Device Package: | - | 50-WLCSP (2.96x3.23) |
Sensitivity: | - | -96dBm |
NRF51822-QFAA-R
(In Stock: 3)
Nordic Semiconductor ASAUnited States