NRF51822-QFAA-R alternative parts: NRF52840-QIAA-R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Bluetooth v4.0 SMART SOC 2Mbps 3V 48-Pin QFN EP
IC RF TXRX MCU 802.15.4 73VFQFN
Factory Lead Time:
20 Weeks
20 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-VFQFN Exposed Pad
73-VFQFN Dual Rows, Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
48
-
Operating Temperature:
-25°C~75°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2007
2016
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Number of Terminations:
48
73
Type:
TxRx + MCU
TxRx + MCU
HTS Code:
8542.39.00.01
-
Voltage - Supply:
1.8V~3.6V
1.7V~5.5V
Terminal Position:
QUAD
BOTTOM
Number of Functions:
1
1
Supply Voltage:
1.8V
3V
Terminal Pitch:
0.4mm
0.5mm
Frequency:
2.4GHz
2.4GHz
Operating Supply Voltage:
3.6V
-
Interface:
I2C, SPI, UART
I2C, I2S, SPI, UART, USB
Memory Size:
256kB Flash 16kB RAM
1MB Flash 256kB RAM
RAM Size:
16kB
-
Data Bus Width:
32b
-
Protocol:
Bluetooth v4.0
Bluetooth v5.0
Core Architecture:
ARM
-
Power - Output:
4dBm
8dBm
RF Family/Standard:
Bluetooth, General ISM > 1GHz
802.15.4, Bluetooth
Data Rate (Max):
2Mbps
2Mbps
Serial Interfaces:
I2C, SPI, UART
I2C, I2S, SPI, UART, USB
Current - Receiving:
9.7mA~13.4mA
6.3mA
Current - Transmitting:
4.7mA~16mA
16.4mA
Modulation:
GFSK
-
Sensitivity (dBm):
-96 dBm
-
GPIO:
32
48
Length:
6mm
7mm
Height Seated (Max):
0.95mm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Usage Level:
-
Industrial grade
Terminal Form:
-
NO LEAD
JESD-30 Code:
-
S-XBCC-N73
Sensitivity:
-
-96dBm
Number of ADC Channels:
-
8
Ambient Temperature Range High:
-
85°C
Height:
-
850μm
Width:
-
7mm
NRF51822-QFAA-R

NRF51822-QFAA-R

(In Stock: 3)

Nordic Semiconductor ASA