NRF51822-QFAA-R alternative parts: NRF52832-QFAA-R
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | Bluetooth v4.0 SMART SOC 2Mbps 3V 48-Pin QFN EP | IC RF TXRX MCU BLUETOOTH 48QFN |
Factory Lead Time: | 20 Weeks | 20 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 48 | 48 |
Operating Temperature: | -25°C~75°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2007 | 2006 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 2 (1 Year) |
Number of Terminations: | 48 | 48 |
Type: | TxRx + MCU | TxRx + MCU |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Voltage - Supply: | 1.8V~3.6V | 1.7V~3.6V |
Terminal Position: | QUAD | QUAD |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 3V |
Terminal Pitch: | 0.4mm | 0.4mm |
Frequency: | 2.4GHz | 2.4GHz |
Operating Supply Voltage: | 3.6V | - |
Interface: | I2C, SPI, UART | I2C, SPI, UART |
Memory Size: | 256kB Flash 16kB RAM | 512kB Flash 64kB RAM |
RAM Size: | 16kB | 8kB |
Data Bus Width: | 32b | 32b |
Protocol: | Bluetooth v4.0 | ANT, Bluetooth v5.0 |
Core Architecture: | ARM | ARM |
Power - Output: | 4dBm | 4dBm |
RF Family/Standard: | Bluetooth, General ISM > 1GHz | Bluetooth, General ISM > 1GHz |
Data Rate (Max): | 2Mbps | 2Mbps |
Serial Interfaces: | I2C, SPI, UART | I2C, SPI, UART |
Current - Receiving: | 9.7mA~13.4mA | 5.5mA~10.4mA |
Current - Transmitting: | 4.7mA~16mA | 5.5mA~15.2mA |
Modulation: | GFSK | GFSK |
Sensitivity (dBm): | -96 dBm | -96 dBm |
GPIO: | 32 | 32 |
Length: | 6mm | 6mm |
Height Seated (Max): | 0.95mm | 0.95mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
Memory Types: | - | FLASH |
Terminal Form: | - | NO LEAD |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Lead Free: | - | Lead Free |
NRF51822-QFAA-R
(In Stock: 3)
Nordic Semiconductor ASAUnited States