NRF51822-QFAA-R alternative parts: NRF52810-QCAA-R7
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Bluetooth v4.0 SMART SOC 2Mbps 3V 48-Pin QFN EP | IC RF TXRX MCU BLUETOOTH 32WFQFN |
Factory Lead Time: | 20 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 48 | - |
Operating Temperature: | -25°C~75°C | - |
Packaging: | Tape & Reel (TR) | Cut Tape |
Published: | 2007 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | - |
Number of Terminations: | 48 | - |
Type: | TxRx + MCU | TxRx + MCU |
HTS Code: | 8542.39.00.01 | 8542.31.00.01 |
Voltage - Supply: | 1.8V~3.6V | 1.7V ~ 3.6V |
Terminal Position: | QUAD | QUAD |
Number of Functions: | 1 | - |
Supply Voltage: | 1.8V | - |
Terminal Pitch: | 0.4mm | 0.5 mm |
Frequency: | 2.4GHz | 2.4GHz |
Operating Supply Voltage: | 3.6V | 85, 265 V |
Interface: | I2C, SPI, UART | - |
Memory Size: | 256kB Flash 16kB RAM | 192kB Flash, 24kB RAM |
RAM Size: | 16kB | - |
Data Bus Width: | 32b | 32 bit |
Protocol: | Bluetooth v4.0 | Bluetooth v5.0 |
Core Architecture: | ARM | - |
Power - Output: | 4dBm | 4dBm |
RF Family/Standard: | Bluetooth, General ISM > 1GHz | Bluetooth |
Data Rate (Max): | 2Mbps | 2Mbps |
Serial Interfaces: | I2C, SPI, UART | ADC, PDM, PWM, SPI, UART |
Current - Receiving: | 9.7mA~13.4mA | 4.6mA |
Current - Transmitting: | 4.7mA~16mA | 4.6mA ~ 7mA |
Modulation: | GFSK | - |
Sensitivity (dBm): | -96 dBm | - |
GPIO: | 32 | - |
Length: | 6mm | 5 mm |
Height Seated (Max): | 0.95mm | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Supplier Device Package: | - | 32-QFN (5x5) |
Number of Terminals: | - | 32 |
Mfr: | - | Nordic Semiconductor ASA |
Product Status: | - | Active |
Base Product Number: | - | NRF52810 |
Supplier Package: | - | QFN |
Maximum Data Rate: | - | 2 Mbps |
Mounting: | - | Surface Mount |
MSL: | - | MSL 2 - 1 year |
Moisture Sensitive: | - | Yes |
Development Kit: | - | nRF52 DK |
Maximum Clock Frequency: | - | 64 MHz |
Processor Series: | - | nRF52 |
Maximum Operating Temperature: | - | + 85 C |
Supply Voltage-Max: | - | 3.6 V |
Unit Weight: | - | 0.036918 oz |
Minimum Operating Temperature: | - | - 40 C |
Factory Pack QuantityFactory Pack Quantity: | - | 1500 |
Supply Voltage-Min: | - | 1.7 V |
Mounting Styles: | - | SMD/SMT |
Supply Current Transmitting: | - | 7.5 mA |
Interface Type: | - | 2-Wire, SPI, UART |
Supply Current Receiving: | - | 4.6 mA |
Manufacturer: | - | Nordic Semiconductor |
Brand: | - | Nordic Semiconductor |
Data RAM Type: | - | RAM |
RoHS: | - | Details |
Data RAM Size: | - | 24 kB |
Package Description: | - | QFN-32 |
Package Style: | - | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE |
Package Body Material: | - | UNSPECIFIED |
Operating Temperature-Min: | - | -40 °C |
Supply Voltage-Nom: | - | 3 V |
Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Operating Temperature-Max: | - | 85 °C |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | NRF52810-QCAA-R7 |
Package Code: | - | HVQCCN |
Package Shape: | - | SQUARE |
Part Life Cycle Code: | - | Contact Manufacturer |
Ihs Manufacturer: | - | NORDIC SEMICONDUCTOR ASA |
Risk Rank: | - | 4.69 |
Usage Level: | - | Industrial grade |
Series: | - | - |
Subcategory: | - | Wireless & RF Integrated Circuits |
Technology: | - | Si |
Terminal Form: | - | NO LEAD |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Reach Compliance Code: | - | compliant |
Pin Count: | - | 32 |
JESD-30 Code: | - | S-XQCC-N32 |
Operating Frequency: | - | 2360 to 2500 MHz |
Temperature Grade: | - | INDUSTRIAL |
Number of Channels: | - | 1 |
uPs/uCs/Peripheral ICs Type: | - | MICROPROCESSOR CIRCUIT |
Program Memory Type: | - | Flash |
Program Memory Size: | - | 192 kB |
Output Power: | - | 4 dBm |
Data Rate: | - | 2Mbps |
Seated Height-Max: | - | 0.95 mm |
Product Type: | - | RF System on a Chip - SoC |
Screening Level: | - | Industrial |
Sensitivity: | - | -96dBm |
Number of ADC Channels: | - | 8 Channel |
Number of Timers: | - | 8 Timer |
Product Category: | - | RF System on a Chip - SoC |
Width: | - | 5 mm |
NRF51822-QFAA-R
(In Stock: 3)
Nordic Semiconductor ASAUnited States