OPA2350PA alternative parts: OPA2134PAG4, OPA2134PA
Hide Shared Attributes | ![]() | ![]() | ![]() |
| Part Number | |||
| Manufacturer: | |||
| Description: | IC OPAMP GP 2 CIRCUIT 8DIP | Audio Amplifiers SoundPlus(TM) Hi-Perf Aud Oper Amp | TEXAS INSTRUMENTS OPA2134PA. Audio Power Amplifier, 2 Channel,2.5V to18V, DIP, 8 Pins |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Surface Mount: | NO | NO | NO |
Number of Pins: | 8 | 8 | 8 |
Weight: | 523.190449mg | 528.605208mg | 528.605208mg |
Operating Temperature: | -40°C~85°C | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube | Tube |
Series: | MicroAmplifier™ | SoundPlus™ | SoundPlus™ |
JESD-609 Code: | e4 | e4 | e4 |
Part Status: | Obsolete | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 | 8 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | - | - |
Number of Functions: | 2 | 2 | 2 |
Base Part Number: | OPA2350 | OPA2134 | OPA2134 |
Pin Count: | 8 | 8 | 8 |
Output Type: | Rail-to-Rail | - | - |
Number of Channels: | 2 | - | - |
Operating Supply Current: | 5.2mA | 4mA | 4mA |
Nominal Supply Current: | 15mA | 10mA | 4mA |
Slew Rate: | 22V/μs | 20V/μs | 20V/μs |
Amplifier Type: | General Purpose | Audio | Audio |
Common Mode Rejection Ratio: | 74 dB | 86 dB | 86 dB |
Current - Input Bias: | 0.5pA | 5pA | 5pA |
Voltage - Supply, Single/Dual (±): | 2.5V~5.5V | 5V~36V ±2.5V~18V | 5V~36V ±2.5V~18V |
Output Current per Channel: | 40mA | 35mA | 35mA |
Input Offset Voltage (Vos): | 500μV | 2mV | 500μV |
Bandwidth: | 38MHz | - | - |
Voltage Gain: | 122dB | 120dB | 120dB |
Power Supply Rejection Ratio (PSRR): | 87.96dB | 90dB | 90dB |
Voltage - Input Offset: | 150μV | 500μV | - |
Max I/O Voltage: | 1mV | - | - |
Height: | 4.57mm | 5.08mm | 5.08mm |
Length: | 9.81mm | 9.81mm | 9.81mm |
Width: | 6.35mm | 6.35mm | 6.35mm |
REACH SVHC: | No SVHC | - | No SVHC |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | - | 6 Weeks | 6 Weeks |
Number of Elements: | - | 2 | 2 |
Pbfree Code: | - | yes | yes |
Supply Voltage: | - | 15V | 15V |
Operating Supply Voltage: | - | 36V | - |
Architecture: | - | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Supply Type: | - | Dual | Dual |
Neg Supply Voltage-Nom (Vsup): | - | -15V | -15V |
Unity Gain BW-Nom: | - | 8000 kHz | 8000 kHz |
Average Bias Current-Max (IIB): | - | 0.0001μA | 0.0001μA |
Low-Offset: | - | NO | NO |
Frequency Compensation: | - | YES | YES |
Low-Bias: | - | YES | YES |
Micropower: | - | NO | NO |
Bias Current-Max (IIB) @25C: | - | 0.0001μA | 0.0001μA |
Programmable Power: | - | NO | NO |
Dual Supply Voltage: | - | 9V | 9V |
Nominal Gain Bandwidth Product: | - | 8MHz | 8MHz |
Wideband: | - | NO | - |
Input Offset Current-Max (IIO): | - | 0.00005μA | 0.00005μA |
Thickness: | - | 3.9mm | 3.9mm |
Load Impedance: | - | - | 2kOhm |

OPA2350PA
(In Stock: 171)
Texas InstrumentsUnited States