SA15 alternative parts: SA150A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TVS DIODE 15V 25.62V DO204AC | TVS DIODE 150VWM 243VC DO204AC |
Factory Lead Time: | 19 Weeks | 20 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial |
Diode Element Material: | SILICON | - |
Breakdown Voltage / V: | 16.7V | 167V |
Number of Elements: | 1 | - |
Reverse Stand-off Voltage: | 15V | 150V |
Operating Temperature: | -55°C~175°C TJ | -55°C~175°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | SA | SA |
JESD-609 Code: | e3 | - |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | - |
Termination: | Axial | Axial |
ECCN Code: | EAR99 | - |
Type: | Zener | Zener |
Terminal Finish: | Matte Tin (Sn) | - |
Applications: | General Purpose | General Purpose |
Additional Feature: | EXCELLENT CLAMPING CAPABILITY | - |
Power Rating: | 500W | 500W |
Voltage - Rated DC: | 15V | 150V |
Terminal Form: | WIRE | - |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
JESD-30 Code: | O-PALF-W2 | - |
Operating Supply Voltage: | 15V | 150V |
Polarity: | Unidirectional | Unidirectional |
Configuration: | SINGLE | - |
Case Connection: | ISOLATED | - |
Power Line Protection: | No | No |
Voltage - Breakdown (Min): | 15.84V | 167V |
Clamping Voltage: | 25.62V | 243V |
Peak Pulse Current: | 20.9A | 2.1A |
Max Surge Current: | 20.9A | 2.1A |
Peak Pulse Power: | 500W | 500W |
Number of Unidirectional Channels: | 1 | 1 |
Diameter: | 3.6mm | 3.6mm |
Length: | 7.6mm | 7.6mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | DO-204AC (DO-15) |
Published: | - | 2011 |
Max Operating Temperature: | - | 175°C |
Min Operating Temperature: | - | -55°C |
Composition: | - | Zener |
Number of Channels: | - | 1 |
Power - Peak Pulse: | - | 500W |
Current - Peak Pulse (10/1000μs): | - | 2.1A |
Voltage - Clamping (Max) @ Ipp: | - | 243V |
Voltage - Reverse Standoff (Typ): | - | 150V |
Unidirectional Channels: | - | 1 |

SA15
Littelfuse Inc.United States